Manhattan logo

Manhattan 306133 HDMI cable 196.9" (5 m) HDMI Type A (Standard) Black

Data-sheet quality:
created/standardized by Icecat
Product views:
135539
Info modified on:
20 Feb 2024, 15:57:31
Bullet Points Manhattan 306133 HDMI cable 196.9" (5 m) HDMI Type A (Standard) Black:
  • - 4K@30Hz resolution supports video resolution beyond 1080p; up to 1080p resolution in 3D and Deep colour
  • - Compatible with any HDMI device, such as Blu-ray, game consoles, stereos and PCs
  • - Compliant with High Speed HDMI specifications
  • - Up to 10.2 Gbps at 340 MHz bandwidth
  • - Double shielded to reduce EMI and other interference sources
  • - Moulded PVC boot
  • - Lifetime Warranty
Guarantee:
Lifetime
Long product name Manhattan 306133 HDMI cable 196.9" (5 m) HDMI Type A (Standard) Black:

HDMI Cable, 4K, Male to Male, 3m, 4K@30Hz, 3D, Shielded, Black, Polybag

Manhattan 306133 HDMI cable 196.9" (5 m) HDMI Type A (Standard) Black:

High-speed cables deliver high-definition performance._x000D_
HDMI has become the standard digital connection, delivering the highest-quality audio and video signal over a single cable. Manhattan High Speed HDMI Cables are designed and carefully constructed to meet the evolving needs of the high-definition marketplace. Manhattan High Speed HDMI Shielded Cables provide 1080p resolution and a bandwidth of 10.2 Gigabits per second at 340 MHz. These high-quality cables provide high-definition video and multichannel, digital audio with increased performance characteristics, greater accuracy and expanded features.

Short summary description Manhattan 306133 HDMI cable 196.9" (5 m) HDMI Type A (Standard) Black:

Manhattan 306133, 196.9" (5 m), HDMI Type A (Standard), HDMI Type A (Standard), 3D, 10.2 Gbit/s, Black

Long summary description Manhattan 306133 HDMI cable 196.9" (5 m) HDMI Type A (Standard) Black:

Manhattan 306133. Cable length: 196.9" (5 m), Connector 1: HDMI Type A (Standard), Connector 1 gender: Male, Connector 2: HDMI Type A (Standard), Connector 2 gender: Male, Connector contacts plating: Nickel, 3D, Data transfer rate: 10.2 Gbit/s, Product color: Black

Specs
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.