location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Manhattan 179423 mouse Ambidextrous USB Type-A Optical 1000 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Manhattan Check ‘Manhattan’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Edge USB Wired Mouse, Grey, 1000dpi, USB-A, Optical, Compact, Three Button with Scroll Wheel, Low friction base, Three Year Warranty, Blister
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
179423 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0766623179423 show
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Manhattan’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Manhattan: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 47314
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Dec 2023 16:45:31
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Manhattan 179423 user manual (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Manhattan 179423 mouse Ambidextrous USB Type-A Optical 1000 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Compact size, ergonomic and ambidextrous design offers comfortable grip with less fatigue
  • - Low-friction base smoothly glides over work surfaces
  • - Plug-and-play installation — Windows and Mac compatible
  • - Three-Year Warranty
Long product name Manhattan 179423 mouse Ambidextrous USB Type-A Optical 1000 DPI :
The short editorial description of Manhattan 179423 mouse Ambidextrous USB Type-A Optical 1000 DPI

Edge Wired Mouse, Grey, 1000dpi, USB, Optical, Compact, Three Button with Scroll Wheel, Low friiction base, Blister
More>>>
Manhattan 179423 mouse Ambidextrous USB Type-A Optical 1000 DPI:
The official marketing text of Manhattan 179423 mouse Ambidextrous USB Type-A Optical 1000 DPI as supplied by the manufacturer

A practical design with stylish accents, full function and performance._x000D_
The Manhattan Edge Optical USB Mouse, with its 1000dpi resolution sensor, offers reliable performance. A modern design is highlighted by a stylish colour panel. Its compact size and ambidextrous shape feature a familiar three-button design with scroll-wheel configuration ideal for daily computing needs. _x000D_
_x000D_
Easy Installation and Low Maintenance_x000D_
Plug-and-play installation and compatibility with Windows XP/Vista/7/8.1/10 offer quick and easy operation. With no mechanical or rolling parts to wear or fail, the Manhattan Edge Optical USB Mouse requires little maintenance to maintain reliable performance.

Short summary description Manhattan 179423 mouse Ambidextrous USB Type-A Optical 1000 DPI:
This short summary of the Manhattan 179423 mouse Ambidextrous USB Type-A Optical 1000 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Manhattan 179423, Ambidextrous, Optical, USB Type-A, 1000 DPI, Black, Silver

Long summary description Manhattan 179423 mouse Ambidextrous USB Type-A Optical 1000 DPI:
This is an auto-generated long summary of Manhattan 179423 mouse Ambidextrous USB Type-A Optical 1000 DPI based on the first three specs of the first five spec groups.

Manhattan 179423. Form factor: Ambidextrous. Movement detection technology: Optical, Device interface: USB Type-A, Movement resolution: 1000 DPI, Buttons type: Pressed buttons, Buttons quantity: 3, Scroll type: Wheel. Power source: Cable. Product color: Black, Silver

Mouse
Purpose *
Office
Device interface *
USB Type-A
Movement detection technology *
Optical
Buttons type
Pressed buttons
Scroll type *
Wheel
Buttons quantity *
3
Movement resolution
1000 DPI
Number of scroll wheels
1
Certification
CE FCC RoHS2 WEEE
Design
Form factor *
Ambidextrous
Product color *
Black, Silver
Surface coloration
Monochromatic
Material
Acrylonitrile butadiene styrene (ABS)
Ergonomics
Cable length
59.1" (1.5 m)
Power
Power source *
Cable
Power consumption
30 mA
Operational conditions
Operating temperature (T-T)
0 - 45 °C
Storage temperature (T-T)
-40 - 45 °C
Operating relative humidity (H-H)
0 - 85%
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Mac OS 9.0, Mac OS 9.1, Mac OS 9.2, Mac OS X 10.0 Cheetah, Mac OS X 10.1 Puma, Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.13 High Sierra, Mac OS X 10.14 Mojave, Mac OS X 10.15 Catalina, Mac OS X 10.2 Jaguar, Mac OS X 10.3 Panther, Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Sustainability
Sustainability certificates
RoHS
Weight & dimensions
Width
2.34" (59.5 mm)
Depth
4.29" (109 mm)
Height
1.56" (39.5 mm)
Weight
2.82 oz (80 g)
Packaging data
Quantity *
1
Package type
Blister
Country Distributor
Deutschland 1 distributor(s)
Nederland 1 distributor(s)