location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Manhattan 178907 barcode reader Handheld bar code reader 1D/2D LED Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Manhattan Check ‘Manhattan’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
178907
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
178907
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0766623178907 show
Category:
Electronic device for reading printed barcodes.
Barcode Readers Check ‘Manhattan’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Manhattan: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19392
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:51:18
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Manhattan 178907 user manual (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Manhattan 178907 barcode reader Handheld bar code reader 1D/2D LED Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Supports US English Only
  • - Helps speed data entry, reduce errors and improve efficiency – ideal for retail transactions and automated processes
  • - Keyboard Wedge Decoder displays data as if directly entered from keyboard
  • - Wide scan field provides quick, accurate reads with up to 300 scans per second at up to 450 mm (17.72 in.) away
  • - Detects many popular 1D and 2D symbologies including UPC, EAN and more
  • - Inventory Mode (allows for the scanning of multiple barcodes and uploading the data to a paired device at a convenient time)
  • - Easy to install and use without software or special training
Guarantee: 3 years
Long product name Manhattan 178907 barcode reader Handheld bar code reader 1D/2D LED Black :
The short editorial description of Manhattan 178907 barcode reader Handheld bar code reader 1D/2D LED Black

1D/2D, 450 mm, LED, SPP, HID, USB, Bluetooth, 150x70x95 mm
More>>>
Manhattan 178907 barcode reader Handheld bar code reader 1D/2D LED Black:
The official marketing text of Manhattan 178907 barcode reader Handheld bar code reader 1D/2D LED Black as supplied by the manufacturer

Improve speed, accuracy and productivity.
A Manhattan Wireless 2D Barcode Scanner delivers high-quality scanning for a wide range of data-collection functions to improve routine transactions, automate paper-based processes and increase productivity. The 2D scan engine offers speed, accuracy and greater tolerances for reliable service as it reads popular 1D and 2D barcodes, including UPC/EAN, UCC/EAN128, Data Matrix, PDF 417, Maxicode and more.

This barcode scanner is easy to implement and simple to use. It contains a built-in keyboard wedge decoder that sends scanned data to an active application where it appears as if it were manually typed or directly keyed into the computer. Its versatile USB interface and bus power integrate with most PCs without the need for an external power supply or complicated installation. The Manhattan 2D Barcode Scanner offers a scan rate of 300 scans per second and an accurate read range of up to 450 mm (17.72 in.). Choose this scanner for the practical, daily scanning solution it provides in point-of-sale, postal, hospitality, travel, shipping, warehousing, office and other commercial and industrial applications to minimize manual data entry, speed transactions and reduce errors.

Short summary description Manhattan 178907 barcode reader Handheld bar code reader 1D/2D LED Black:
This short summary of the Manhattan 178907 barcode reader Handheld bar code reader 1D/2D LED Black data-sheet is auto-generated and uses the product title and the first six key specs.

Manhattan 178907, Handheld bar code reader, 1D/2D, LED, Codabar, Code 11, Code 128, Code 39, Code 93, GS1-128 (UCC/EAN-128), MSI, Plessey, PostBar,..., Aztec Code, Data Matrix, MaxiCode, MicroPDF417, PDF417, QR Code, 17.7" (45 cm)

Long summary description Manhattan 178907 barcode reader Handheld bar code reader 1D/2D LED Black:
This is an auto-generated long summary of Manhattan 178907 barcode reader Handheld bar code reader 1D/2D LED Black based on the first three specs of the first five spec groups.

Manhattan 178907. Type: Handheld bar code reader, Scanner type: 1D/2D, Sensor type: LED. Connectivity technology: Wired & Wireless, Standard interfaces: Bluetooth, USB, Wireless range: 1181.1" (30 m). Product color: Black, Housing material: Acrylonitrile butadiene styrene (ABS), Certification: FCC, CE. Power source type: Battery, Power consumption: 1600 mA. Weight: 7.87 oz (223 g), Width: 2.76" (70 mm), Depth: 5.91" (150 mm)

Scanning
Type *
Handheld bar code reader
Scanner type *
1D/2D
Sensor type *
LED
Linear (1D) barcodes supported *
Codabar, Code 11, Code 128, Code 39, Code 93, GS1-128 (UCC/EAN-128), MSI, Plessey, PostBar, Telepen, U.P.C.
2D (matrix & stacked) barcodes supported *
Aztec Code, Data Matrix, MaxiCode, MicroPDF417, PDF417, QR Code
Working distance
17.7" (45 cm)
Read rate (max)
300 reads/s
Ports & interfaces
Connectivity technology *
Wired & Wireless
Standard interfaces *
Bluetooth, USB
Wireless range
1181.1" (30 m)
Bluetooth version
4.0
Cable length
70.9" (1.8 m)
Performance
Housing material
Acrylonitrile butadiene styrene (ABS)
Performance
Product color *
Black
Certification
FCC, CE
Power
Power source type *
Battery
Power consumption
1600 mA
Weight & dimensions
Width
2.76" (70 mm)
Depth
5.91" (150 mm)
Height
3.74" (95 mm)
Weight *
7.87 oz (223 g)
Packaging data
Cables included
USB
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-40 - 70 °C
Operating relative humidity (H-H)
5 - 95%
Country Distributor
Deutschland 1 distributor(s)