location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Mango Tango Portfolio Laptop Bag 15.4" Ladies case Green

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Mango Tango Check ‘Mango Tango’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Portfolio Laptop Bag
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
M0401
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘Mango Tango’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Mango Tango: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7159
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Nov 2020 13:37:06
The date of the most recent change of the data-sheet in Icecat's system
Long product name Mango Tango Portfolio Laptop Bag 15.4" Ladies case Green :
The short editorial description of Mango Tango Portfolio Laptop Bag 15.4" Ladies case Green

Portfolio Laptop Bag - Green Apple Canvas with Faux Leather Trim
More>>>
Short summary description Mango Tango Portfolio Laptop Bag 15.4" Ladies case Green:
This short summary of the Mango Tango Portfolio Laptop Bag 15.4" Ladies case Green data-sheet is auto-generated and uses the product title and the first six key specs.

Mango Tango Portfolio Laptop Bag, Ladies case, 15.4"

Long summary description Mango Tango Portfolio Laptop Bag 15.4" Ladies case Green:
This is an auto-generated long summary of Mango Tango Portfolio Laptop Bag 15.4" Ladies case Green based on the first three specs of the first five spec groups.

Mango Tango Portfolio Laptop Bag. Case type: Ladies case, Maximum screen size: 15.4"

Brand Image Article code product Stock Price from
Mango Tango

Mango Tango Messenger Bag 14" Messenger case Khaki
(show image)
M0801 Messenger Bag 0.00
(excl. VAT)
0 (incl. VAT)
Mango Tango

Mango Tango Camouflage Laptop Bag 15.4" Ladies case Multicolor
(show image)
M0800 Camouflage Laptop Bag 0.00
(excl. VAT)
0 (incl. VAT)
Mango Tango

Mango Tango Portfolio Laptop Bag 15.4" Ladies case Khaki
(show image)
M0403 Portfolio Laptop Bag 0.00
(excl. VAT)
0 (incl. VAT)
Mango Tango

Mango Tango Portfolio Laptop Bag 15.4" Ladies case Red
(show image)
M0402 Portfolio Laptop Bag 0.00
(excl. VAT)
0 (incl. VAT)
Mango Tango

Mango Tango Portfolio Laptop Bag 15.4" Ladies case Blue
(show image)
M0400 Portfolio Laptop Bag 0.00
(excl. VAT)
0 (incl. VAT)
Mango Tango

Mango Tango Flight Bag 14" Ladies case Pink
(show image)
M0303 Flight Bag 0.00
(excl. VAT)
0 (incl. VAT)
Mango Tango

Mango Tango Flight Bag 14" Ladies case Olive
(show image)
M0302 Flight Bag 0.00
(excl. VAT)
0 (incl. VAT)
Mango Tango

Mango Tango Faux Suede Laptop Bag 18" Ladies case Blue
(show image)
M0028FS18 Faux Suede Laptop Bag 0.00
(excl. VAT)
0 (incl. VAT)
Mango Tango

Mango Tango Eggplant Laptop Bag 15.4" Ladies case Purple
(show image)
M0014FC18 Eggplant Laptop Bag 0.00
(excl. VAT)
0 (incl. VAT)
Mango Tango

Mango Tango Canvas Totebag 15.4" Ladies case Beige
(show image)
M0090FT Canvas Totebag 0.00
(excl. VAT)
0 (incl. VAT)