Maisto Ford Mustang GT, Buggy, 1:10, 6 yr(s), 34.5 oz (977 g)
Maisto Ford Mustang GT. Product type: Buggy, Scale: 1:10, Engine type: Electric engine, Recommended age (min): 6 yr(s). Battery technology: Alkaline, Number of batteries supported: 6. Weight: 34.5 oz (977 g)