location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Magimix Inissia Fully-auto Capsule coffee machine 0.7 L

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Magimix Check ‘Magimix’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Inissia
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
11357 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3519280113579
Category:
Machine used to make coffee.
Coffee Makers Check ‘Magimix’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Magimix: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13508
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Apr 2024 16:05:14
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Magimix Inissia Fully-auto Capsule coffee machine 0.7 L
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Countertop Fully-auto Capsule coffee machine 0.7 L
  • - Coffee capsule
  • - 1 cups 19 bar
  • - Espresso making Cappuccino making
  • - 1260 W
  • - Black, Yellow
Guarantee: 3 years
Long product name Magimix Inissia Fully-auto Capsule coffee machine 0.7 L :
The short editorial description of Magimix Inissia Fully-auto Capsule coffee machine 0.7 L

0.7L, 19bar, 1260W, 2.7kg, Yellow
More>>>
Short summary description Magimix Inissia Fully-auto Capsule coffee machine 0.7 L:
This short summary of the Magimix Inissia Fully-auto Capsule coffee machine 0.7 L data-sheet is auto-generated and uses the product title and the first six key specs.

Magimix Inissia, Capsule coffee machine, 0.7 L, Coffee capsule, 1260 W, Black, Yellow

Long summary description Magimix Inissia Fully-auto Capsule coffee machine 0.7 L:
This is an auto-generated long summary of Magimix Inissia Fully-auto Capsule coffee machine 0.7 L based on the first three specs of the first five spec groups.

Magimix Inissia. Product type: Capsule coffee machine, Coffee maker type: Fully-auto, Water tank capacity: 0.7 L, Coffee input type: Coffee capsule, Reservoir for brewed coffee: Cup, Capacity in cups: 1 cups, Number of spouts: 1. Power: 1260 W. Product color: Black, Yellow

Brand Image Article code product Stock Price from
Magimix

Magimix Inissia Fully-auto Espresso machine 0.7 L
(show image)
11350B Inissia 0.00
(excl. VAT)
0 (incl. VAT)
Magimix

Magimix M 130 U Fully-auto Espresso machine 0.7 L
(show image)
11340B M 130 U 0.00
(excl. VAT)
0 (incl. VAT)