location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Macom Tornado White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Macom Check ‘Macom’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Tornado
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
993
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8033011321958
Category:
Apparatus with rotating blades that creates a current of air for cooling or ventilation.
Household Fans Check ‘Macom’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Macom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 34806
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Apr 2024 14:25:31
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (1.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Macom Tornado White :
The short editorial description of Macom Tornado White

Automatic double oscillation and 3 ventilation speeds
More>>>
Short summary description Macom Tornado White:
This short summary of the Macom Tornado White data-sheet is auto-generated and uses the product title and the first six key specs.

Macom Tornado, Household blade fan, White, Floor, Table, 58.84 dB, 1525.8 m³/h, 60°

Long summary description Macom Tornado White:
This is an auto-generated long summary of Macom Tornado White based on the first three specs of the first five spec groups.

Macom Tornado. Type: Household blade fan, Product color: White, Placement: Floor, Table. Power source type: AC, Power consumption (typical): 45 W, AC input voltage: 220 - 240 V. Width: 7.64" (194 mm), Depth: 11.3" (288 mm), Height: 12.7" (323 mm). Package width: 7.87" (200 mm), Package depth: 11.6" (295 mm), Package height: 13" (330 mm). Master (outer) case width: 16.3" (415 mm), Master (outer) case length: 24.2" (615 mm), Master (outer) case height: 13.8" (351 mm)