LUND 68011 waffle iron 850 W

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
272
Info modified on:
03 May 2024, 03:17:13
Bullet Points LUND 68011 waffle iron 850 W:
  • - Round waffle iron with the ability to prepare 4 wafflesóat the same time. Temperature control allows you to prepare perfectly baked waffles, and the non-stick coating will ensure their rótoasting and easy removal from the hob.
  • - Product specifications:
  • - nominal power: 850W, 220-240V 50Hz
  • - decoration made of stainless steel
  • - plate with a diameter of 20cm - division into 4 waffles.
  • - non-stick non-stick coating
  • - light controls
  • - .temperature control
  • - possible to store upright
  • - wireód: 70cm
  • - possibility to retract the cord under the base
  • - nonód non-slip pads
  • - product size: 20 x 25 x 10cm
  • - classic black color with stainless steel elements will fit any kitchen
Long product name LUND 68011 waffle iron 850 W:

Waffle Maker 850W Round

Short summary description LUND 68011 waffle iron 850 W:

LUND 68011, 27.6" (0.7 m), 850 W, 220 - 240 V, 50/60 Hz, 2.65 lbs (1.2 kg), Stainless steel

Long summary description LUND 68011 waffle iron 850 W:

LUND 68011. Cable length: 27.6" (0.7 m). Power: 850 W, AC input voltage: 220 - 240 V, AC input frequency: 50/60 Hz. Weight: 2.65 lbs (1.2 kg). Material: Stainless steel. Quantity per pack: 1 pc(s)

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.