location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Lucasey LCAPDVD3 mounting kit

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lucasey Check ‘Lucasey’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LCAPDVD3
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LCAPDVD3
Category:
A kit that is designed to help in the installation of an external antenna or wireless networking device system.
Mounting Kits Check ‘Lucasey’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lucasey: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11516
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lucasey LCAPDVD3 mounting kit
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Product color: Black
  • - Maximum weight capacity: 20.1 lbs (9.1 kg)
  • - 4.85 lbs (2.2 kg)
Long product name Lucasey LCAPDVD3 mounting kit :
The short editorial description of Lucasey LCAPDVD3 mounting kit

DVD MOUNT FOR 15-20 INCH WIDE AND 3-1/4
More>>>
Short summary description Lucasey LCAPDVD3 mounting kit:
This short summary of the Lucasey LCAPDVD3 mounting kit data-sheet is auto-generated and uses the product title and the first six key specs.

Lucasey LCAPDVD3, 4.85 lbs (2.2 kg)

Long summary description Lucasey LCAPDVD3 mounting kit:
This is an auto-generated long summary of Lucasey LCAPDVD3 mounting kit based on the first three specs of the first five spec groups.

Lucasey LCAPDVD3. Weight: 4.85 lbs (2.2 kg)