location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech H151 Headset Wired Head-band Office/Call center Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
H150 Stereo Headset
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
981-000589 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5099206057333 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 638674
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Oct 2023 15:47:25
The date of the most recent change of the data-sheet in Icecat's system
Logitech 981-000589 user manual (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Logitech H151 Headset Wired Head-band Office/Call center Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - PLUG AND PLAY COMPATIBILITY – H151 works with common calling applications across almost all platforms and operating systems.
  • - STEREO SOUND – Enjoy full stereo sound for crisp, clear voice and video calls, music, games and more. An essential stereo headset for either personal use or the office.
  • - ROTATING MICROPHONE – The boom can rotate 180° to be worn on the left or right, and tucked out of the way when you’re not using it. The flexible mic can be positioned to capture your voice better and reduce background noise.
  • - IN-LINE CONTROLS – Convenient and simple in-line controls on the headset cord let you adjust the volume or mute calls without disruption.
  • - ADJUSTABLE HEADBAND – The sturdy yet lightweight stereo headset has a broad range of adjustment. Ultra-soft foam ear cushions provide hours of comfort.
Guarantee: 2 years
Long product name Logitech H151 Headset Wired Head-band Office/Call center Black :
The short editorial description of Logitech H151 Headset Wired Head-band Office/Call center Black

H150 Stereo Headset
More>>>
Logitech H151 Headset Wired Head-band Office/Call center Black:
The official marketing text of Logitech H151 Headset Wired Head-band Office/Call center Black as supplied by the manufacturer

Logitech® Stereo Headset H151. Speak clearly. Crisp calls with stereo sound make it easy to stay in touch. The noise-cancelling microphone reduces annoying background noise, so you can be heard clearly. You can wear the microphone on your left or right, and just rotate it up and out of your way when you're not using it. Personalise your fit with the adjustable headband and foam ear cups. In-line controls make it easy to adjust the volume and mute the microphone. It's easy to set up, too. Just plug your headset and it works with common calling applications across almost all platforms and operating systems.

Short summary description Logitech H151 Headset Wired Head-band Office/Call center Black:
This short summary of the Logitech H151 Headset Wired Head-band Office/Call center Black data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech H151, Wired, Office/Call center, 20 - 20000 Hz, 2.82 oz (80 g), Headset, Black

Long summary description Logitech H151 Headset Wired Head-band Office/Call center Black:
This is an auto-generated long summary of Logitech H151 Headset Wired Head-band Office/Call center Black based on the first three specs of the first five spec groups.

Logitech H151. Product type: Headset. Connectivity technology: Wired. Recommended usage: Office/Call center. Headphone frequency: 20 - 20000 Hz. Cable length: 70.9" (1.8 m). Weight: 2.82 oz (80 g). Product color: Black

Rotating microphone
Rotating microphone

Boom can rotate 180° to be worn on the left or right. Flexible mic can be positioned for better voice capture and background noise reduction. Boom can be tucked out of the way when you’re not using it.

In-line controls
In-line controls

Convenient in-line controls on the headset cord let you adjust the volume or mute calls without disruption.

Adjustable headband
Adjustable headband

Sturdy yet lightweight stereo headset has a broad range of adjustment. Ultra-soft foam ear cushions provide hours of comfort.

3.5mm audio jack connection
3.5mm audio jack connection

Simply plug the 3.5mm audio jack into your computer, smartphone or tablet and you’re ready to talk.

Performance
Product type *
Headset
Wearing style *
Head-band
Recommended usage *
Office/Call center
Headset type
Binaural
Product color *
Black
Volume control
Rotary
Control unit type
In-line control unit
Control type
Buttons, Rotary
Cable length
70.9" (1.8 m)
Cable color
Black
Ports & interfaces
Connectivity technology *
Wired
3.5 mm connector
Yes
Headphones
Ear coupling *
Supraaural
Headphone frequency
20 - 20000 Hz
Impedance
22 Ω
Headphone sensitivity
122 dB
Microphone
Microphone type *
Boom
Microphone frequency
100 - 6500 Hz
Microphone sensitivity
-44 dB
Folding microphone
Yes
Microphone noise-canceling
Yes
Microphone mute
Yes
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Weight & dimensions
Width
9.65" (245 mm)
Depth
2.56" (65 mm)
Height
7.87" (200 mm)
Weight
2.82 oz (80 g)
Packaging data
Package width
2.13" (54 mm)
Package depth
7.87" (200 mm)
Package height
8.66" (220 mm)
Package weight
8.11 oz (230 g)
Packaging content
Quantity
1
Logistics data
Harmonized System (HS) code
85183000
Master (outer) case width
5.55" (141 mm)
Master (outer) case length
17.6" (448 mm)
Master (outer) case height
8.46" (215 mm)
Master (outer) case weight
2.93 lbs (1.33 kg)
Other features
User guide
Yes
Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 01:31:17
Uk has collected 1 expert review for Logitech H150 Stereo Headset but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Brand Image Article code product Stock Price from
Logitech H150 Headset Wired Head-band Office/Call center Blue Logitech H150 Headset Wired Head-band Office/Call center Blue
(show image)
981-000368 H150 Stereo Headset 0.00
(excl. VAT)
0 (incl. VAT)
Logitech H150 Headset Wired Head-band Office/Call center White Logitech H150 Headset Wired Head-band Office/Call center White
(show image)
981-000350 H150 Stereo Headset 0.00
(excl. VAT)
0 (incl. VAT)
Logitech LGT-H600 Logitech LGT-H600
(show image)
981-000342 LGT-H600 0.00
(excl. VAT)
0 (incl. VAT)
Logitech H800 Bluetooth Wireless Headset Head-band Office/Call center Black Logitech H800 Bluetooth Wireless Headset Head-band Office/Call center Black
(show image)
981-000338 H800 Bluetooth Wireless Headset 0.00
(excl. VAT)
0 (incl. VAT)
Logitech LGT-H390 Logitech LGT-H390
(show image)
981-000406 LGT-H390 0.00
(excl. VAT)
0 (incl. VAT)
Logitech 960 Headset Wired Head-band Calls/Music USB Type-A Black Logitech 960 Headset Wired Head-band Calls/Music USB Type-A Black
(show image)
981-000100 960 USB Computer Headset 0.00
(excl. VAT)
0 (incl. VAT)
Logitech LGT-HPC860 Logitech LGT-HPC860
(show image)
981-000094 LGT-HPC860 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 7 distributor(s)
United Kingdom 9 distributor(s)
Portugal 3 distributor(s)
España 4 distributor(s)
France 3 distributor(s)
Magyarország 2 distributor(s)
Italia 3 distributor(s)
Sverige 4 distributor(s)
Switzerland 3 distributor(s)
Danmark 4 distributor(s)
Deutschland 4 distributor(s)
Belgium 3 distributor(s)
Norway 1 distributor(s)
Polska 2 distributor(s)
Suomi 2 distributor(s)
Worldwide 1 distributor(s)
Österreich 1 distributor(s)
Lithuania 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
México 1 distributor(s)
Disclaimer Logitech H151 Headset Wired Head-band Office/Call center Black:
Disclaimer

© 2015 Logitech. Logitech, the Logitech logo, and other Logitech marks are owned by Logitech and may be registered.

Microsoft, Windows, Windows Vista, and the Windows logo are trademarks of the Microsoft group of companies. Google, Chrome OS, Android, Hangouts and the Hangouts logo are trademarks and/or registered trademark of Google Inc. Mac and Mac OS X are trademarks of Apple Inc. Yahoo, and Yahoo Messenger logo are trademarks and/or registered trademarks of Yahoo! Inc.

All other trademarks are the property of their respective owners.