icecat logo
Icecat: creating the world's largest open catalog with 19306371 data-sheets & 35851 brands – register (free)
Logitech logo

Logitech H650e Headset Wired Head-band Office/Call center USB Type-A Black, Silver

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
490361
Info modified on:
01 Feb 2024, 13:36:54
Bullet Points Logitech H650e Headset Wired Head-band Office/Call center USB Type-A Black, Silver:
  • - In-call LED red-light indicator
  • - Quick-access inline controller
  • - Optimized for Microsoft® Lync™; Compatible with most leading UC platforms
  • - Flat no-tangle cable
  • - Acoustic echo cancelation and noise-cancelling microphone
Guarantee:
2 years
Long product name Logitech H650e Headset Wired Head-band Office/Call center USB Type-A Black, Silver:

USB Headset Stereo H650e

Logitech H650e Headset Wired Head-band Office/Call center USB Type-A Black, Silver:

Logitech’s unified communications USB headset portfolio combines enterprise-quality audio performance with the human-centric design and user-friendly features Logitech is known for. Headsets that are comfortable, stylish and intuitive so people actually love to use them – further enhancing UC collaboration in your workplace.

The Logitech USB Headset Stereo H650e features a clever LED light that visually signals to others that you are on a call, preventing accidental interruptions. The inline call command controller features easy-to-access buttons, and the double-ear corded design is ideal for employees who need to block off surrounding noise for laser-like focus during desktop calls. Ultra-light weight without sacrificing high-quality audio, the H650e Stereo can be worn comfortably all day and features an acoustic echo cancellation and a noise-cancelling microphone to help eliminate background distractions in noisy workspaces.

Experience enterprise-grade audio headsets that are designed for real people with the Logitech USB Headset Stereo H650e.

Short summary description Logitech H650e Headset Wired Head-band Office/Call center USB Type-A Black, Silver:

Logitech H650e, Wired, Office/Call center, 50 - 10000 Hz, 4.23 oz (120 g), Headset, Black, Silver

Long summary description Logitech H650e Headset Wired Head-band Office/Call center USB Type-A Black, Silver:

Logitech H650e. Product type: Headset. Connectivity technology: Wired. Recommended usage: Office/Call center. Headphone frequency: 50 - 10000 Hz. Cable length: 82.7" (2.1 m). Weight: 4.23 oz (120 g). Product color: Black, Silver

Reasons to buy
Video
Specs
Similar products
Distributors
Loading...
Reasons to buy +
Video +
Specs +
Similar products +
Distributors +
Disclaimer Logitech H650e Headset Wired Head-band Office/Call center USB Type-A Black, Silver 981-000519:
© 2013 Logitech. Logitech, the Logitech logo and other Logitech marks are owned by Logitech and may be registered. All other trademarks are the properties of their respective owners.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.