location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech H650e Headset Wired Head-band Office/Call center USB Type-A Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB Headset Mono H650e
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
981-000514 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5099206041189
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 423218
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:43:37
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Logitech H650e Headset Wired Head-band Office/Call center USB Type-A Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - In-call LED red-light indicator
  • - Quick-access inline controller
  • - Optimized for Microsoft® Lync™; Compatible with most leading UC platforms
  • - Flat no-tangle cable
  • - Acoustic echo cancelation and noise-cancelling microphone
Guarantee: 2 years
Long product name Logitech H650e Headset Wired Head-band Office/Call center USB Type-A Black, Silver :
The short editorial description of Logitech H650e Headset Wired Head-band Office/Call center USB Type-A Black, Silver

USB Headset Mono H650e
More>>>
Logitech H650e Headset Wired Head-band Office/Call center USB Type-A Black, Silver:
The official marketing text of Logitech H650e Headset Wired Head-band Office/Call center USB Type-A Black, Silver as supplied by the manufacturer

Logitech’s unified communications USB headset portfolio combines enterprise-quality audio performance with the human-centric design and user-friendly features Logitech is known for. Headsets that are comfortable, stylish and intuitive so people actually love to use them – further enhancing UC collaboration in your workplace.

The Logitech USB Headset Mono H650e features a clever LED light that visually signals to others that you are on a call, preventing accidental interruptions. The inline call command controller features easy-to-access buttons, and the single-ear design is ideal for employees who prefer to have an open ear to their surroundings. Ultra-light weight without sacrificing high-quality audio, the H650e Mono can be worn comfortably all day and features an acoustic echo cancellation and a noise-cancelling microphone to help eliminate background distractions in noisy workspaces.

Experience enterprise-grade audio headsets that are designed for real people with the Logitech USB Headset Mono H650e.

Short summary description Logitech H650e Headset Wired Head-band Office/Call center USB Type-A Black, Silver:
This short summary of the Logitech H650e Headset Wired Head-band Office/Call center USB Type-A Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech H650e, Wired, Office/Call center, 50 - 10000 Hz, 3.28 oz (93 g), Headset, Black, Silver

Long summary description Logitech H650e Headset Wired Head-band Office/Call center USB Type-A Black, Silver:
This is an auto-generated long summary of Logitech H650e Headset Wired Head-band Office/Call center USB Type-A Black, Silver based on the first three specs of the first five spec groups.

Logitech H650e. Product type: Headset. Connectivity technology: Wired. Recommended usage: Office/Call center. Headphone frequency: 50 - 10000 Hz. Cable length: 82.7" (2.1 m). Weight: 3.28 oz (93 g). Product color: Black, Silver

ENTERPRISE-GRADE AUDIO
ENTERPRISE-GRADE AUDIO

The H650e Headset delivers functionality as well as style. This is a pro headset with digital signal processing, acoustic echo cancellation, wideband audio, dynamic equalizer, and noise-cancelling mic. Salespeople and CSRs can make and receive calls with perfect clarity.

DESIGNED FOR BUSINESS
DESIGNED FOR BUSINESS

Certifications with leading conference software ensure an integrated experience with applications such as Skype for Business and Cisco Jabber™. A flat, no-tangle cable connects to the USB port on a Mac or PC for plug-and-play simplicity.

Performance
Product type *
Headset
Wearing style *
Head-band
Recommended usage *
Office/Call center
Headset type
Monaural
Product color *
Black, Silver
Operating keys
Answer/end call, Mute, Volume +, Volume -
Volume control
Button
Control unit type
In-line control unit
Control type
Buttons
Cable length
82.7" (2.1 m)
Sound pressure level (max)
100 dB
Ports & interfaces
Connectivity technology *
Wired
USB connectivity
Yes
USB connector
USB Type-A
Headphones
Ear coupling *
Supraaural
Headphone frequency
50 - 10000 Hz
Headphone sensitivity
90 dB
Total Harmonic Distortion (THD)
4%
Microphone
Microphone type *
Boom
Microphone frequency
100 - 10000 Hz
Microphone sensitivity
-45 dB
Microphone direction type
Bidirectional microphone
Folding microphone
Yes
Microphone noise-canceling
Yes
Microphone mute
Yes
System requirements
Windows operating systems supported
Windows 10, Windows 11, Windows 7, Windows 8, Windows 8.1, Windows Vista
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.13 High Sierra, Mac OS X 10.14 Mojave, Mac OS X 10.15 Catalina, Mac OS X 10.15.3 Catalina, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks, Mac OS X 11.0 Big Sur, Mac OS X 12.0 Monterey
Weight & dimensions
Width
6.85" (174 mm)
Depth
1.97" (50 mm)
Height
6.5" (165 mm)
Weight
3.28 oz (93 g)
Packaging data
Package width
7.3" (185.3 mm)
Package depth
7.97" (202.5 mm)
Package height
2.46" (62.5 mm)
Package weight
6.17 oz (175 g)
Packaging content
Quick start guide
Yes
Warranty card
Yes
Pouch
Yes
Quantity
1
Logistics data
Harmonized System (HS) code
85183000
Master (outer) case width
7.64" (194 mm)
Master (outer) case length
16.2" (412 mm)
Master (outer) case height
7.72" (196 mm)
Master (outer) case weight
6.61 lbs (3 kg)
Other features
Other operating systems supported
Linux
Operation voltage range
1.4 - 5 V
Distortion
10%
Digital Signal Processing (DSP)
Yes
Source Testseek summary Average rating
Reviews
Updated:
2013-11-15 21:33:58
Uk has collected 7 expert reviews for Logitech USB Headset Mono H650e and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
itreviews.com
Updated:
2013-11-15 21:33:57
The trend of online meetings and webconferencing continues to surge. As with many office workers, I increasingly attend meetings online rather than face-to-face. A good headset where you can hear clearly, be heard clearly, and is comfortable to wear is a...
Bottom line Meetings are pretty unavoidable in the office day-to-day. Since many of us are conducting meetings online; having a lightweight, comfortable headset becomes a necessity. Logitech's USB Headset Stereo H650e fits the bill...
80%
techradar.com
Updated:
2013-12-20 01:45:07
The Logitech USB Headset Stereo H650e is another business-orientated headset from Logitech.In many ways it is very similar to the Logitech Wireless Headset Dual H820e, with an almost identical design that is simple, yet also good looking and professional...
Good Nice design, Comfortable to wear, Great sound quality, Excellent recording quality, Good price...
Bad Cord might not be as long as some people need, In, line remote not compatible with all software...
Bottom line The Logitech USB Headset Stereo H650e is a very good business headset, with excellent audio and recording quality. It has a decent design and is comfortable to wear, and the price is about right for the features you get. At a push we prefer the wireless...
70%
techradar.com/au/
Updated:
2014-04-14 02:53:24
The Logitech USB Headset Stereo H650e is another business-orientated headset from Logitech.In many ways it is very similar to the Logitech Wireless Headset Dual H820e, with an almost identical design that is simple, yet also good looking and professional...
Good Nice design, Comfortable to wear, Great sound quality, Excellent recording quality, Good price...
Bad Cord might not be as long as some people need, Inline remote not compatible with all software...
Bottom line The Logitech USB Headset Stereo H650e is a very good business headset, with excellent audio and recording quality. It has a decent design and is comfortable to wear, and the price is about right for the features you get. At a push we prefer the wireless...
70%
pcmag.com
Updated:
2013-11-15 21:33:58
The trend of online meetings and webconferencing continues to surge. As with many office workers, I increasingly attend meetings online rather than face-to-face. A good headset where you can hear clearly, be heard clearly, and is comfortable to wear is a...
Good Crisp, clear audio. Handy placement of volume controls and mute button. Lightweight and comfortable. Plug and play USB install.
Bad Inline call feature only works with two enterprise unified communication platforms...
Bottom line Meetings are pretty unavoidable in the office. Since many of us are conducting meetings online; having a lightweight, comfortable headset becomes a necessity. Logitech's USB Headset Stereo H650e fits the bill...
90%
hothardware.com
Updated:
2015-01-02 03:08:12
Over the past few years, many companies have altered their approach to the enterprise. Where IT departments once made purchasing recommendations based entirely on their own view of the company’s requirements, many administrators now get (often unsolici...
Bottom line Using your PC to attend audio and video conferences has gone from being a novelty to routine in recent years, and having a good headset has become as important to many users as having a quality mouse and keyboard. Audio quality must be excellent, of co...
0%
Brand Image Article code product Stock Price from
Logitech H650e Headset Wired Head-band Office/Call center USB Type-A Black, Silver Logitech H650e Headset Wired Head-band Office/Call center USB Type-A Black, Silver
(show image)
981-000519 USB Headset Stereo H650e 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 4 distributor(s)
United Kingdom 7 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
Danmark 4 distributor(s)
Belgium 2 distributor(s)
Deutschland 2 distributor(s)
Norway 1 distributor(s)
Polska 2 distributor(s)
Suomi 2 distributor(s)
Worldwide 1 distributor(s)
Lithuania 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
México 1 distributor(s)
Disclaimer Logitech H650e Headset Wired Head-band Office/Call center USB Type-A Black, Silver:
Disclaimer

© 2013 Logitech. Logitech, the Logitech logo and other Logitech marks are owned by Logitech and may be registered. All other trademarks are the properties of their respective owners.