Logitech logo

Logitech H340 Headset Wired Head-band Office/Call center USB Type-A Black

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
852865
Info modified on:
09 Sept 2024, 08:05:59
Bullet Points Logitech H340 Headset Wired Head-band Office/Call center USB Type-A Black:
  • - DIGITAL STEREO SOUND – Enjoy crystal-clear audio for music, games and calls. This plug-and-play headset can be used with any PC or Mac computer without the need to install software.
  • - NOISE-CANCELLING MIC – The right-sided mic can be positioned for better voice capture and background noise reduction. The discreet boom can be tucked inside the headband and out of the way when you’re not using it.
  • - ADJUSTABLE HEADBAND – The lightweight headband with swivel-mounted foam ear cushions provides hours of audio comfort.
  • - USB CONNECTION – USB provides easy plug-and-play operation. Simply plug the USB connector into your computer and you’re ready to talk, listen to music or play games.
Guarantee:
2 years
Long product name Logitech H340 Headset Wired Head-band Office/Call center USB Type-A Black:

H340 USB Computer Headset

Logitech H340 Headset Wired Head-band Office/Call center USB Type-A Black:

The perfect everyday headset with a simple plug-and-play USB connection. Without the need to install software, you’re ready to go. A noise-canceling microphone reduces background noise and delivers clear digital audio for VOIP and Skype calls. Discreet and right-sided boom can be tucked inside the headband and out of the way when you’re not using it. Lightweight and adjustable headband with swivel-mounted foam ear cushions feel comfortable even after long hours of use.

Short summary description Logitech H340 Headset Wired Head-band Office/Call center USB Type-A Black:

Logitech H340, Wired, Office/Call center, 20 - 20000 Hz, 3.53 oz (100 g), Headset, Black

Long summary description Logitech H340 Headset Wired Head-band Office/Call center USB Type-A Black:

Logitech H340. Product type: Headset. Connectivity technology: Wired. Recommended usage: Office/Call center. Headphone frequency: 20 - 20000 Hz. Cable length: 70.9" (1.8 m). Weight: 3.53 oz (100 g). Product color: Black

Reasons to buy
Specs
Similar products
Distributors
Loading...
Disclaimer Logitech H340 Headset Wired Head-band Office/Call center USB Type-A Black 981-000475:
Images are illustrative and may vary from actual product.
© 2017 Logitech. All rights reserved. Logitech, Logi and other Logitech marks are owned by Logitech and may be registered. All other trademarks are the property of their respective owners.

All other trademarks are the property of their respective owners.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.