Logitech logo

Logitech 960 Headset Wired Head-band Calls/Music USB Type-A Black

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
574556
Info modified on:
30 Sept 2023, 10:29:53
Guarantee:
2 years
Long product name Logitech 960 Headset Wired Head-band Calls/Music USB Type-A Black:

960 USB Computer Headset

Logitech 960 Headset Wired Head-band Calls/Music USB Type-A Black:

- Stylish, adjustable over-the-head design helps ensure a comfortable fit that won’t slip off.
- Ultra-soft earpad, flexible and lightweight design enable all-day wear.
- USB cable allows for simple, plug-and-play connectivity.
- Adjustable microphone for precise positioning. Microphone rotates out of the way when listening to music.
- Adjust the volume or mute the microphone, right from the headset.
- Microphone mute indicator light tells you when mute is enabled.
- Advanced digital USB delivers superior sound quality.
- Noise-canceling microphone filters background noise for clearer conversations.
- Full-range stereo headphones deliver clear sound for music and calls.

Short summary description Logitech 960 Headset Wired Head-band Calls/Music USB Type-A Black:

Logitech 960, Wired, 100 - 1000 Hz, Calls/Music, 4.23 oz (120 g), Headset, Black

Long summary description Logitech 960 Headset Wired Head-band Calls/Music USB Type-A Black:

Logitech 960. Product type: Headset. Connectivity technology: Wired. Recommended usage: Calls/Music. Headphone frequency: 100 - 1000 Hz. Cable length: 94.5" (2.4 m). Weight: 4.23 oz (120 g). Product color: Black

Specs
Similar products
Distributors
Loading...
Disclaimer Logitech 960 Headset Wired Head-band Calls/Music USB Type-A Black 981-000100:
© 2017 Logitech. Logitech, the Logitech logo, and other Logitech marks are owned by Logitech and may be registered.

All other trademarks are the property of their respective owners.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.