location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech LGT-Z130

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LGT-Z130
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
980-000418 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5099206021891
Category:
Apparatus that converts electrical impulses into sound, typically as part of a public address system.
Loudspeakers Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 498181
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:56:49
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Logitech LGT-Z130
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - With five watts of total power, you get stereo sound that’s clear and strong.
  • - It’s easy to get the sound you want with simple volume and power controls.
  • - Plug in your headphones and listen to music, movies and games where and when you want to.
  • - Just connect the speakers to your laptop with a standard 3.5 mm plug and you’re ready to go.
Guarantee: 2 years
Long product name Logitech LGT-Z130 :
The short editorial description of Logitech LGT-Z130

Z130 stereo speakers 2 x 5 W
More>>>
Logitech LGT-Z130:
The official marketing text of Logitech LGT-Z130 as supplied by the manufacturer

Logitech Speakers Z130 make it easy to enjoy listening to your music, movies and games. With five watts of total power, you get stereo sound that’s clear and strong. Just connect the speakers to your laptop with a standard 3.5 mm plug and you’re ready to go. Volume and power controls are easy to find and simple to use. And a built-in headphone jack lets you listen when and where you want to.

Short summary description Logitech LGT-Z130:
This short summary of the Logitech LGT-Z130 data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech LGT-Z130, 2.0 channels, Wired, 5 W, Black

Long summary description Logitech LGT-Z130:
This is an auto-generated long summary of Logitech LGT-Z130 based on the first three specs of the first five spec groups.

Logitech LGT-Z130. Recommended usage: PC. Audio output channels: 2.0 channels, Number of drivers: 2. Connectivity technology: Wired. RMS rated power: 5 W. Product color: Black

Loudspeakers
Audio output channels *
2.0 channels
Speaker placement *
Tabletop/bookshelf
Number of drivers *
2
Tweeter
Yes
Woofer
Yes
Audio
RMS rated power *
5 W
Speakers RMS power
2.5 W
Performance
Recommended usage *
PC
Product color *
Black
Volume control
Rotary
Amplifier
Amplifier *
No
Ports & interfaces
Connectivity technology *
Wired
Bluetooth *
No
3.5 mm connector
Yes
Headphone outputs
1
Headphone connectivity
3.5 mm
Line-in
Yes
Power
Power source type
AC
Power plug type
Type C
Weight & dimensions
Width
3.96" (100.6 mm)
Weight & dimensions
Depth
4.34" (110.3 mm)
Height
5.58" (141.7 mm)
Weight
20.6 oz (585 g)
Cord length
70.9" (1.8 m)
Packaging data
Package type
Box
Package width
5" (127 mm)
Package depth
8.94" (227 mm)
Package height
5.87" (149.2 mm)
Package weight
34.9 oz (988.8 g)
Packaging content
Quantity per pack
2 pc(s)
Cables included
AC, Audio (3.5mm)
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Logistics data
Harmonized System (HS) code
85182200
Master (outer) case width
9.33" (237 mm)
Master (outer) case length
10.5" (266 mm)
Master (outer) case height
12.3" (313 mm)
Master (outer) case weight
9.3 lbs (4.22 kg)
Other features
Suitable for use in country/location
Europe
Source Testseek summary Average rating
Reviews
Updated:
2011-08-17 18:02:29
Uk has collected 3 expert reviews for Logitech Speakers Z130 and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
gadgetreview.com
Updated:
2020-09-04 21:54:54
We're sorry, this product is temporarily out of stockThe Logitech Z130 computer speakers may seem small, but they pack a lot of punch despite their size. They've both got front-facing reflex ports for better bass, and with the 3.5mm headphone jack on the...
Good Affordable, Reflex ports for better bass, Plug and play...
Bad No wireless BlueTooth connectivity...
Bottom line This Logitech speaker system is guaranteed to give you quality sound, and at about $20, you'll probably be getting more value than its worth if you go ahead and buy them. We also advise going through some of the comments that were left by the customers wh...
90%
Country Distributor
Polska 1 distributor(s)
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 1 distributor(s)
Italia 1 distributor(s)
Disclaimer Logitech LGT-Z130:
Disclaimer

© 2010 Logitech. Logitech, the Logitech logo and other Logitech marks are owned by Logitech and may be registered.

All other trademarks are the property of their respective owners.