location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech X-140 Speakers Black Wired 5 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X-140 Speakers
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
970264-0914 show
Show alternative article codes used in the online market place
Category:
Apparatus that converts electrical impulses into sound, typically as part of a public address system.
Loudspeakers Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 221772
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 May 2023 12:47:29
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Mar 2019
Product end of life date
Bullet Points Logitech X-140 Speakers Black Wired 5 W
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 5 W 2.0 channels
  • - Number of drivers: 2 80 - 18000 Hz
  • - Amplifier
  • - Black
Guarantee: 2 years
Long product name Logitech X-140 Speakers Black Wired 5 W :
The short editorial description of Logitech X-140 Speakers Black Wired 5 W

X-140 Speakers
More>>>
Logitech X-140 Speakers Black Wired 5 W:
The official marketing text of Logitech X-140 Speakers Black Wired 5 W as supplied by the manufacturer

Logitech’s X-140 stereo speakers have the quality and innovation you expect from Logitech. The innovative two-driver acoustic design provides enhanced bass in a slim profile. Dynamic, real-time bass equalization maximises bass reponse while minimising distortion. Connect your portable MP3 or CD player to the convenient 3.5mm auxiliary input. Customize your audio balance with easy-to-reach tone and volume controls. Connect your favorite headphones to the integrated headphone jack and enjoy your music privately.

Short summary description Logitech X-140 Speakers Black Wired 5 W:
This short summary of the Logitech X-140 Speakers Black Wired 5 W data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech X-140 Speakers, 2.0 channels, Wired, 5 W, 80 - 18000 Hz, Black

Long summary description Logitech X-140 Speakers Black Wired 5 W:
This is an auto-generated long summary of Logitech X-140 Speakers Black Wired 5 W based on the first three specs of the first five spec groups.

Logitech X-140 Speakers. Recommended usage: Universal. Audio output channels: 2.0 channels, Number of drivers: 2. Connectivity technology: Wired. RMS rated power: 5 W, Frequency range: 80 - 18000 Hz. Product color: Black

Loudspeakers
Audio output channels *
2.0 channels
Speaker placement *
Tabletop/bookshelf
Number of drivers *
2
Tweeter
Yes
Number of tweeter drivers
1
Tweeter diameter
2.76" (7 cm)
Woofer
Yes
Number of woofer drivers
1
Woofer diameter
2.99" (7.6 cm)
Audio
RMS rated power *
5 W
Peak Music Power Output (PMPO)
10 W
Frequency range
80 - 18000 Hz
Performance
Recommended usage *
Universal
Product color *
Black
Amplifier
Amplifier *
Built-in
Ports & interfaces
Connectivity technology *
Wired
3.5 mm connector
Yes
Connector(s)
3.5mm
Weight & dimensions
Width
3.9" (99 mm)
Depth
4.88" (124 mm)
Height
9.49" (241 mm)
Other features
Power requirements
220V
Source Testseek summary Average rating
Reviews
Updated:
2015-09-11 09:31:49
Uk has collected 2 expert reviews for Logitech X-140 Speakers loudspeaker Black Wired 5 W but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
laptops.co.uk
Updated:
2016-01-31 08:29:47
Logitech Tech X140 2.0 Speakers is still the ultimate in home and business document software. The Logitech X140 2.0 surround sound speakers are more than just value for money, they offer great sound quality in a compact and easy to accommodate size. Whe...
Bottom line Laptops Thinks Logitech Tech X140 2.0 Speakers is still the ultimate in home and business document software. Accessory Review The Logitech X140 2.0 surround sound speakers are more than just value for money, they offer great sound quality in a co...
0%
Country Distributor
United Kingdom 1 distributor(s)