Logitech logo

Logitech Z-5500 Digital speaker set 505 W 5.1 channels 62 W

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
102031
Info modified on:
04 Apr 2019, 10:14:55
Short summary description Logitech Z-5500 Digital speaker set 505 W 5.1 channels 62 W:

Logitech Z-5500 Digital, 5.1 channels, 505 W, 10%, 93.5 dB, 62 W, 8 Ω

Long summary description Logitech Z-5500 Digital speaker set 505 W 5.1 channels 62 W:

Logitech Z-5500 Digital. Audio output channels: 5.1 channels, RMS rated power: 505 W. Total Harmonic Distortion (THD): 10%, Signal-to-Noise Ratio (SNR): 93.5 dB. Satellite speakers RMS power: 62 W, Satellite speaker impedance: 8 Ω. Subwoofer RMS power: 188 W, Subwoofer impedance: 8 Ω, Subwoofer driver diameter (imperial): 10"

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.