location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech Internet 350 USB Black OEM, Spanish keyboard

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Internet 350 Keyboard USB Black OEM, Spanish
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
967740-0104
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 58358
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Long product name Logitech Internet 350 USB Black OEM, Spanish keyboard :
The short editorial description of Logitech Internet 350 USB Black OEM, Spanish keyboard

Internet 350 Keyboard USB Black OEM, Spanish
More>>>
Logitech Internet 350 USB Black OEM, Spanish keyboard:
The official marketing text of Logitech Internet 350 USB Black OEM, Spanish keyboard as supplied by the manufacturer

With its striking design featuring contemporary high gloss accents, the new Internet 350 Keyboard series adds instant style and productivity to the PC. Simple to install; it’s fully functional without having to load any additional drivers*. Eight sleek hot-keys deliver one-touch access to calculator, web, e-mail and more. Its spill-resistant design can cope with minor accidents. A choice of either PS/2 or USB versions means flexibility to suit system requirements. Its commercial brown-box package makes it ideal for system builders who wish to bundle an enhanced Internet keyboard, or for use as a replacement product in a corporate environment.

Short summary description Logitech Internet 350 USB Black OEM, Spanish keyboard:
This short summary of the Logitech Internet 350 USB Black OEM, Spanish keyboard data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech Internet 350 Keyboard USB Black OEM, Spanish, Wired, USB, Black

Long summary description Logitech Internet 350 USB Black OEM, Spanish keyboard:
This is an auto-generated long summary of Logitech Internet 350 USB Black OEM, Spanish keyboard based on the first three specs of the first five spec groups.

Logitech Internet 350 Keyboard USB Black OEM, Spanish. Connectivity technology: Wired, Device interface: USB. Cable length: 70.9" (1.8 m). Product color: Black

Keyboard
Connectivity technology *
Wired
Device interface *
USB
Design
Product color *
Black
Features
Cable length
70.9" (1.8 m)
Mouse
Mouse included *
No
Other features
Compatible operating systems
Windows 2000, XP, Vista
I/O ports
6 pin mini-DIN (PS/2)
Brand Image Article code product Stock Price from
Logitech Alto Cordless Black keyboard Bluetooth Logitech Alto Cordless Black keyboard Bluetooth
(show image)
967684-0104 Alto Cordless Black 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Deluxe 250 , Black keyboard PS/2 QWERTY Logitech Deluxe 250 , Black keyboard PS/2 QWERTY
(show image)
967642 Deluxe 250 Keyboard, Black 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Value OEM Black keyboard PS/2 Logitech Value OEM Black keyboard PS/2
(show image)
967648 Value Keyboard OEM Black 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Value OEM White keyboard PS/2 Logitech Value OEM White keyboard PS/2
(show image)
967567-0104 Value Keyboard OEM White 0.00
(excl. VAT)
0 (incl. VAT)
Logitech G15 keyboard USB Black Logitech G15 keyboard USB Black
(show image)
967599-0104 G15 Keyboard 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Internet 350 PS/2 White OEM, Spanish keyboard PS/2 Logitech Internet 350 PS/2 White OEM, Spanish keyboard PS/2
(show image)
967718-0104 Internet 350 Keyboard PS/2 White OEM, Spanish 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Cordless Desktop EX 110 keyboard Mouse included RF Wireless QWERTY Black Logitech Cordless Desktop EX 110 keyboard Mouse included RF Wireless QWERTY Black
(show image)
967561-0104 Cordless Desktop EX 110 0.00
(excl. VAT)
0 (incl. VAT)