location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech Cordless Desktop Comfort (KB Layout German) keyboard Mouse included RF Wireless Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Cordless Desktop Comfort (KB Layout German)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
967230-0102
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 31869
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:46:15
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Logitech Cordless Desktop Comfort (KB Layout German) keyboard Mouse included RF Wireless Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - RF Wireless
  • - Cordless MouseMan Optical
  • - Mouse included
  • - Black
Guarantee: 5-year guarantee
Long product name Logitech Cordless Desktop Comfort (KB Layout German) keyboard Mouse included RF Wireless Black :
The short editorial description of Logitech Cordless Desktop Comfort (KB Layout German) keyboard Mouse included RF Wireless Black

Cordless Desktop Comfort (KB Layout German)
More>>>
Logitech Cordless Desktop Comfort (KB Layout German) keyboard Mouse included RF Wireless Black:
The official marketing text of Logitech Cordless Desktop Comfort (KB Layout German) keyboard Mouse included RF Wireless Black as supplied by the manufacturer

Designed for your comfort and convenience.
-Eliminate the clutter with cordless freedom - with reliable multi-channel technology and secure encryption.
-Get comfortable with the keyboard's split-key layout.
-Access favourite web sites, directories, and applications with one-touch hot keys.
- Control audio and video directly from the keyboard.
- Customize keyboard features and four mouse buttons with powerful software.
-Enjoy the sleek, comfortable shape of the maintenance-free cordless optical mouse on almost any surface.
-Get twice the speed and twice the accuracy of standard optical mice.
- For Windows and Macintosh.

iTouch® makes it easier
-One touch access to favourite web sites and applications with programmable keys.
- Music and sound controlled from the keyboard with Multimedia keys.
Get more from your mouse with easy-to-install MouseWare® software:
- Wide choice of button assignments and control adjustment to customise your mouse.
-Easy scrolling on the web, in Windows® and Macintosh® applications.
- Fast, easy internet browsing with WebWheel™ software.

Package contents:
- Logitech® Cordless Desktop® Comfort Keyboard.
- Logitech® Cordless MouseMan® Optical Mouse.
- Compact RF receiver.
- USB to PS/2 adaptor.
- 4 AA batteries.
- CD with software and documentation.
- Full product support.

Short summary description Logitech Cordless Desktop Comfort (KB Layout German) keyboard Mouse included RF Wireless Black:
This short summary of the Logitech Cordless Desktop Comfort (KB Layout German) keyboard Mouse included RF Wireless Black data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech Cordless Desktop Comfort (KB Layout German), Wireless, RF Wireless, Black, Mouse included

Long summary description Logitech Cordless Desktop Comfort (KB Layout German) keyboard Mouse included RF Wireless Black:
This is an auto-generated long summary of Logitech Cordless Desktop Comfort (KB Layout German) keyboard Mouse included RF Wireless Black based on the first three specs of the first five spec groups.

Logitech Cordless Desktop Comfort (KB Layout German). Connectivity technology: Wireless, Device interface: RF Wireless, Keyboard number of keys: 105. Product color: Black. Mouse included

Keyboard
Connectivity technology *
Wireless
Device interface *
RF Wireless
Pointing device *
Cordless MouseMan Optical
Keyboard number of keys
105
Design
Product color *
Black
Power
Battery type
AA
Number of batteries supported
4
Mouse
Mouse included *
Yes
Movement detection technology
Optical
Mouse
Scroll
Yes
System requirements
Mac operating systems supported
Yes
Weight & dimensions
Keyboard dimensions (WxDxH)
20.4 x 3.46 x 9.8" (517 x 88 x 249 mm)
Keyboard weight
5.07 lbs (2.3 kg)
Other features
Compatibility
PC / Mac
Compatible operating systems
Microsoft Windows NT 4.0, Apple MacOS X, Microsoft Windows XP, Microsoft Windows 98/ME/2000
I/O ports
1 x keyboard - generic - 6 pin mini-DIN (PS/2 style) 1 x USB - 4 PIN USB Type A 1 x mouse - generic - 6 pin mini-DIN (PS/2 style)