location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech Cordless Precision™ Playstation 2

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Cordless Precision™
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
963343-0914
Category:
In this category you will find accessories for playing games, both for your computer and your games console. Take control of the game and leave your opponents far behind. With these accessories your games will become more real than life!
Gaming Controllers Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 62936
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:09:05
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Logitech Cordless Precision™ Playstation 2
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Playstation 2
  • - Wireless
  • - AA
  • - Battery life (max): 300 h
Guarantee: 1 year
Long product name Logitech Cordless Precision™ Playstation 2 :
The short editorial description of Logitech Cordless Precision™ Playstation 2

Cordless Precision
More>>>
Logitech Cordless Precision™ Playstation 2:
The official marketing text of Logitech Cordless Precision™ Playstation 2 as supplied by the manufacturer

Free yourself and your PlayStation®2 from cords and limits with the Logitech® Cordless Precision™ controller. This comfortable, translucent blue controller uses Logitech's highly reliable 2.4GHz Cordless Freedom technology to deliver super-precise control with no lag time. It can operate at a range of 30 feet, and runs for up to 300 hours on two AA batteries. The Cordless Precision also features Logitech's critically acclaimed D-Pad, as well as two high-performance analog sticks for smooth control over 360 degrees of movement. Logitech's power management helps increase battery life, too.

Short summary description Logitech Cordless Precision™ Playstation 2:
This short summary of the Logitech Cordless Precision™ Playstation 2 data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech Cordless Precision™, Playstation 2, Wireless, 2.4 GHz, 354.3" (9 m), AA, 300 h

Long summary description Logitech Cordless Precision™ Playstation 2:
This is an auto-generated long summary of Logitech Cordless Precision™ Playstation 2 based on the first three specs of the first five spec groups.

Logitech Cordless Precision™. Gaming platforms supported: Playstation 2. Connectivity technology: Wireless, Frequency range: 2.4 GHz, Wireless range: 354.3" (9 m). Battery type: AA, Battery life (max): 300 h

Input device
Gaming platforms supported *
Playstation 2
Buttons quantity
15
Ports & interfaces
Connectivity technology *
Wireless
Ports & interfaces
Frequency range
2.4 GHz
Wireless range
354.3" (9 m)
Power
Battery type
AA
Battery life (max)
300 h
Brand Image Article code product Stock Price from
Logitech Action Controller Playstation 2 Logitech Action Controller Playstation 2
(show image)
963355-0914 Action Controller 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Precision Controller Gamepad Playstation 2 Logitech Precision Controller Gamepad Playstation 2
(show image)
963354-0914 Precision Controller 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)