Logitech QuickCam Communicate STX, 1.3 MP, 640 x 480 pixels, 30 fps, 42°, USB 2.0, CD-ROM drive USB port
Logitech QuickCam Communicate STX. Megapixel: 1.3 MP, Maximum video resolution: 640 x 480 pixels, Maximum frame rate: 30 fps. Interface: USB 2.0. Minimum system requirements: CD-ROM drive USB port, Minimum RAM: 64 MB. Minimum processor: Pentium III 700 MHz, Minimum storage drive space: 200 MB, Focus: Fixed