location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech C600 webcam 2 MP 1600 x 1200 pixels USB 2.0 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C600
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
960-000397
Category:
A webcam is a digital video camera that has to be connected directly to a computer or network and cannot be used seperately. Webcams are perfect for video calling and chatting: finally you can see your faraway friends or family while talking/chatting! Network attached webcams can be used as affordable security cameras.
Webcams Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 79152
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Apr 2019 14:22:26
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Mar 2019
Product end of life date
Bullet Points Logitech C600 webcam 2 MP 1600 x 1200 pixels USB 2.0 Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 2 MP 1600 x 1200 pixels 30 fps
  • - Built-in microphone
  • - Interface: USB 2.0
  • - Black
Long product name Logitech C600 webcam 2 MP 1600 x 1200 pixels USB 2.0 Black :
The short editorial description of Logitech C600 webcam 2 MP 1600 x 1200 pixels USB 2.0 Black

C600 - 2 MP, 1600 x 1200, USB 2.0
More>>>
Logitech C600 webcam 2 MP 1600 x 1200 pixels USB 2.0 Black:
The official marketing text of Logitech C600 webcam 2 MP 1600 x 1200 pixels USB 2.0 Black as supplied by the manufacturer

With HD-quality video to keep you looking great, easy video-calling software to make it simple, and a built-in noise-canceling microphone to keep you connected, your loved ones won’t miss all the details, even across the miles.

Raise the bar on image quality.
- 2-megapixel HD quality sensor: Delivers fluid, true-to-life wide-screen video and lets you take snapshots at up to 8 megapixels (software enhanced).
- HD video recording: Offers detailed, 16x9 wide-screen video at 720p when recording to disk.
- Logitech® RightLight™ 2 technology: Intelligently adjusts for the best possible images, even in dim or backlit settings.

Show off your spontaneous side.
- Logitech® Video Effects™: Let you personalize your conversations. Choose from hundreds of avatars, face accessories, and masks that mirror expressions and motion.

Speak freely and clearly.
- Built-in microphone with Logitech® RightSound™ technology: Offers clear, headset-free conversations without annoying background noise.

Get started right away.
- Includes Logitech® Vid™: Now video calling is free, fast, and easy for you and anyone you want to talk to. It’s built into your webcam setup, so you’re ready to call right away. And your friends can get set up simply by clicking a link in an e-mail. No screen names. No hassles. Just smiling faces waiting to say "hi."
- Universal clip: Attaches securely to LCD monitors and notebooks, or sits on a shelf or desk.

* Enhanced from native 2-MP sensor.

Short summary description Logitech C600 webcam 2 MP 1600 x 1200 pixels USB 2.0 Black:
This short summary of the Logitech C600 webcam 2 MP 1600 x 1200 pixels USB 2.0 Black data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech C600, 2 MP, 1600 x 1200 pixels, 30 fps, USB 2.0, Black, 70.9" (1.8 m)

Long summary description Logitech C600 webcam 2 MP 1600 x 1200 pixels USB 2.0 Black:
This is an auto-generated long summary of Logitech C600 webcam 2 MP 1600 x 1200 pixels USB 2.0 Black based on the first three specs of the first five spec groups.

Logitech C600. Megapixel: 2 MP, Maximum video resolution: 1600 x 1200 pixels, Maximum frame rate: 30 fps. Interface: USB 2.0, Product color: Black, Cable length: 70.9" (1.8 m). Minimum RAM: 256 MB. Minimum processor: 1 GHz, Compatible operating systems: Windows XP SP2, Windows Vista / Windows 7 (32-bit/64-bit)

Performance
Megapixel *
2 MP
Maximum video resolution *
1600 x 1200 pixels
Maximum frame rate
30 fps
Snapshot button
Yes
Design
Built-in microphone *
Yes
Interface *
USB 2.0
Product color *
Black
Cable length
70.9" (1.8 m)
System requirements
Minimum RAM
256 MB
Internet connection required
Yes
Optical drive required
Yes
Other features
Minimum processor
1 GHz
USB required
Yes
Color
Yes
Compatible operating systems
Windows XP SP2, Windows Vista / Windows 7 (32-bit/64-bit)
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 23:24:35
Uk has collected 4 expert reviews for Logitech C600 webcam 2 MP 1600 x 1200 pixels USB 2.0 Black and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
pcmag.com
Updated:
2011-10-03 23:24:34
Looking for a webcam that can record HD quality video without the faded, pasty look common to older models? The $79.99 (direct) fixed-focus Logitech Webcam C600 pairs 720p high-definition widescreen video with the company's RightLight 2 technology...
Good Vibrant images. Sharp auto-focus. Warm, natural sounding audio. Built-in noise cancellation really works. Fun effects. Useful bundled software.
Bad A little large and unstable for laptop lids. Bundled software doesn't record 30-frames-per-second video.
Bottom line The Logitech Webcam C600 offers 2-megapixel still image capture, clear, 720p HD video recording (even in lower light), crisp audio, and useful bundled software, all for a very reasonable price...
80%
Brand Image Article code product Stock Price from
Logitech HD C615 webcam 8 MP 1920 x 1080 pixels USB 2.0 Black Logitech HD C615 webcam 8 MP 1920 x 1080 pixels USB 2.0 Black
(show image)
960-000735 HD Webcam C615 0.00
(excl. VAT)
0 (incl. VAT)