location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech C250 webcam 1.3 MP 800 x 600 pixels USB 2.0 Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C250
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
960-000384
Category:
A webcam is a digital video camera that has to be connected directly to a computer or network and cannot be used seperately. Webcams are perfect for video calling and chatting: finally you can see your faraway friends or family while talking/chatting! Network attached webcams can be used as affordable security cameras.
Webcams Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 88173
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Mar 2017 14:42:07
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Logitech C250 webcam 1.3 MP 800 x 600 pixels USB 2.0 Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 1.3 MP 800 x 600 pixels 30 fps
  • - Built-in microphone
  • - Interface: USB 2.0
  • - Black, Silver
More>>>
Short summary description Logitech C250 webcam 1.3 MP 800 x 600 pixels USB 2.0 Black, Silver:
This short summary of the Logitech C250 webcam 1.3 MP 800 x 600 pixels USB 2.0 Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech C250, 1.3 MP, 800 x 600 pixels, 30 fps, 1280 x 1024 pixels, USB 2.0, Black, Silver

Long summary description Logitech C250 webcam 1.3 MP 800 x 600 pixels USB 2.0 Black, Silver:
This is an auto-generated long summary of Logitech C250 webcam 1.3 MP 800 x 600 pixels USB 2.0 Black, Silver based on the first three specs of the first five spec groups.

Logitech C250. Megapixel: 1.3 MP, Maximum video resolution: 800 x 600 pixels, Maximum frame rate: 30 fps. Interface: USB 2.0, Product color: Black, Silver. Minimum system requirements: USB, Minimum RAM: 256 MB. Compatible operating systems: Win Vista, XP, 7

Performance
Megapixel *
1.3 MP
Maximum video resolution *
800 x 600 pixels
Maximum frame rate
30 fps
Maximum image resolution
1280 x 1024 pixels
Snapshot button
Yes
Design
Built-in microphone *
Yes
Interface *
USB 2.0
Design
Product color *
Black, Silver
LED indicators
Yes
System requirements
Minimum system requirements
USB
Minimum RAM
256 MB
Other features
Mac compatibility
No
USB required
Yes
Compatible operating systems
Win Vista, XP, 7
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 23:54:12
Uk has collected 1 expert review for Logitech C250 webcam 1.3 MP 800 x 600 pixels USB 2.0 Black, Silver and the rating is 70 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
70%
Brand Image Article code product Stock Price from
Logitech C500 webcam 1.3 MP 1280 x 1024 pixels USB 2.0 Logitech C500 webcam 1.3 MP 1280 x 1024 pixels USB 2.0
(show image)
C500 C500 0.00
(excl. VAT)
0 (incl. VAT)
Logitech C600 webcam 2 MP 1600 x 1200 pixels Black Logitech C600 webcam 2 MP 1600 x 1200 pixels Black
(show image)
960-000398 C600 0.00
(excl. VAT)
0 (incl. VAT)
Logitech C200 webcam 1.3 MP 640 x 480 pixels USB 2.0 Black Logitech C200 webcam 1.3 MP 640 x 480 pixels USB 2.0 Black
(show image)
960-000420 C200 0.00
(excl. VAT)
0 (incl. VAT)
Logitech C300 webcam 1.3 MP 1280 x 1024 pixels USB 2.0 Black Logitech C300 webcam 1.3 MP 1280 x 1024 pixels USB 2.0 Black
(show image)
960-000390 C300 0.00
(excl. VAT)
0 (incl. VAT)
Logitech C500 webcam 1.3 MP 1280 x 1024 pixels USB 2.0 Logitech C500 webcam 1.3 MP 1280 x 1024 pixels USB 2.0
(show image)
960-000374 C500 0.00
(excl. VAT)
0 (incl. VAT)