location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech QuickCam Sphere AF webcam 1280 x 960 pixels USB 2.0 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
QuickCam Sphere AF
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
960-000116
Category:
A webcam is a digital video camera that has to be connected directly to a computer or network and cannot be used seperately. Webcams are perfect for video calling and chatting: finally you can see your faraway friends or family while talking/chatting! Network attached webcams can be used as affordable security cameras.
Webcams Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 112993
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 07:54:12
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Logitech QuickCam Sphere AF webcam 1280 x 960 pixels USB 2.0 Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 1280 x 960 pixels 30 fps
  • - Interface: USB 2.0
  • - Black
Long product name Logitech QuickCam Sphere AF webcam 1280 x 960 pixels USB 2.0 Black :
The short editorial description of Logitech QuickCam Sphere AF webcam 1280 x 960 pixels USB 2.0 Black

QuickCam Sphere AF 1.3Mpix 30 fps
More>>>
Logitech QuickCam Sphere AF webcam 1280 x 960 pixels USB 2.0 Black:
The official marketing text of Logitech QuickCam Sphere AF webcam 1280 x 960 pixels USB 2.0 Black as supplied by the manufacturer

Turn heads. You’ll always be in this top-quality picture, thanks to a mechanized lens that follows you around the room. Let the built-in mic pick you up clearly as you go.
Superior Image Quality

Let them see the twinkle in your eye.
- Mechanized Pan & Tilt Face Tracking: Webcam head moves to keep you in the video.
- RightLight™2 Technology: Enjoy the best possible images no matter what kind of light you're in.
- Ultra-Wide Field of View: Capture everyone in the room.
- True 1.3-Megapixel: Get fine detail and fluid video.
- Up to 30 fps: Give your loved ones smooth, full-motion video.

Short summary description Logitech QuickCam Sphere AF webcam 1280 x 960 pixels USB 2.0 Black:
This short summary of the Logitech QuickCam Sphere AF webcam 1280 x 960 pixels USB 2.0 Black data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech QuickCam Sphere AF, 1280 x 960 pixels, 30 fps, 1280 x 960 pixels, USB 2.0, Black, 70.9" (1.8 m)

Long summary description Logitech QuickCam Sphere AF webcam 1280 x 960 pixels USB 2.0 Black:
This is an auto-generated long summary of Logitech QuickCam Sphere AF webcam 1280 x 960 pixels USB 2.0 Black based on the first three specs of the first five spec groups.

Logitech QuickCam Sphere AF. Maximum video resolution: 1280 x 960 pixels, Maximum frame rate: 30 fps, Maximum image resolution: 1280 x 960 pixels. Interface: USB 2.0, Product color: Black, Cable length: 70.9" (1.8 m). Minimum system requirements: - Windows 2000 or XP: Pentium 4, 1.4 GHz, 128 MB RAM - Windows Vista: Pentium 4, 2.4 GHz, 512 MB..., Minimum RAM: 512 MB. Minimum processor: Pentium 4 2.4 GHz, Minimum storage drive space: 200 MB

Performance
Maximum video resolution *
1280 x 960 pixels
Maximum frame rate
30 fps
Maximum image resolution
1280 x 960 pixels
Design
Interface *
USB 2.0
Product color *
Black
Cable length
70.9" (1.8 m)
System requirements
Minimum system requirements
- Windows 2000 or XP: Pentium 4, 1.4 GHz, 128 MB RAM - Windows Vista: Pentium 4, 2.4 GHz, 512 MB RAM - Sound card, speakers
Minimum RAM
512 MB
Optical drive required
Yes
Other features
Minimum processor
Pentium 4 2.4 GHz
Minimum storage drive space
200 MB
USB required
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 23:20:55
Uk has collected 4 expert reviews for Logitech QuickCam Sphere AF webcam 1280 x 960 pixels USB 2.0 Black and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
rwlabs.com
Updated:
2011-10-03 23:20:55
If we take a short look back about ten years ago we will see that it was nearly impossible for people to perform a live conference or just to talk with their families by not only listening but also seeing each other. Sure there w...
Good Auto Tracking Mechanism, Design, Build Quality, Superb Image Quality...
Bad None...
Bottom line There are always three certain things a person can expect from Logitech and they are the high build quality of their products, the impressive performance and finally the overwhelming support. So far i have yet to meet a person tha...
0%
Brand Image Article code product Stock Price from
Logitech QuickCam Pro for Notebooks webcam 2 MP Logitech QuickCam Pro for Notebooks webcam 2 MP
(show image)
105903 QuickCam Pro for Notebooks 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)