Logitech logo

Logitech X-56 Rhino Black USB 2.0 Flight Sim MAC, PC

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
123400
Info modified on:
14 Mar 2024, 18:36:00
Long product name Logitech X-56 Rhino Black USB 2.0 Flight Sim MAC, PC:

X-56 Rhino, USB 2.0, backlighting

Logitech X-56 Rhino Black USB 2.0 Flight Sim MAC, PC:

Military-grade Space Sim Precision
Evolving the H.O.T.A.S.

Designed to meet the needs of the re-emerging space simulation genre, Saitek introduces the new X-56 Rhino H.O.T.A.S. System. Built to the same exacting standards of Saitek's award-winning Pro Flight accessories range, the X-56 Rhino delivers a multitude of customizable options.

6 Degrees of Freedom (6DoF)
New Mini Analog Stick Control Surfaces

In modern space sims control is becoming more complex than in traditional atmosphere-based flight simulations, with many more inputs required to achieve true control of the space craft. Pitch, roll, yaw, backwards, forwards, up, down, left and right (the titular 6DoF) all need to be accounted for.

This is why the new mini analog sticks are required; providing four more axes of control. Assignable to any in-game axis function, or programmable using the included software, running out of control options is no longer an issue.

RGB Backlighting
Customise lighting to suit your setup

Many PC peripherals now feature RGB backlighting and now the X-56 is no exception. Use the software to set the colour of the lighting to match the rest of your gaming rig.

VR Controller
Ideal for use whilst wearing a HMD

Piloting whilst using VR is a great experience but can prove difficult because you can't see your own hands, which can make finding the controls you need problematic. The X-56 places controls perfectly under your fingers where subtle distinctions in button feel and shape help you navigate the control set with ease. Even the switches on the base of the throttle are staggered or separated so telling them apart from feel alone is possible, leaving you free to concentrate on the immersive VR experience.

Contact-free Hall Effect sensors

Enhanced Stick Accuracy
The X-56 Rhino's control surfaces are incredibly accurate, courtesy of a 16-bit aileron and elevator axis, each employing hall-effect sensors. Developed from the ground up, Saitek's 16-bit axis solution enables extremely precise flight.

Adjustable Stick Spring Force via Advanced 4-Spring F.E.E.L. System

A ground-breaking, adjustable stick spring system allows pilots to alter the force required to move the stick. Four springs of varying resistance are included to provide a total of five different options. Choose the spring – or no spring at all – which best accommodates your style of flying.

Twin Throttle

With Friction Adjuster and Throttle Lock
The X-56 Rhino boasts twin throttles – ideal for situations in which your primary engine is disabled and you're down to one – and also provides the option to adjust the friction required to move them. And if your aircraft of choice is single-engine, a handy throttle lock effectively converts the twin throttles into a single unit.

H.O.T.A.S. Configuration Software Enables Programmable Controls

At least 231 Programmable Controls
Saitek's software provides the ability to completely customize all of the X-56 Rhino's axes and buttons. You can adjust deadbands and response curves to fine-tune axes to respond as you wish; all buttons can assign any number of in-sim commands, such as afterburner, Frame Shift Drive, target lock and weapon group firing. The software also allows programmability for an array of mouse and keyboard commands – from basic single-key inputs to very advanced, timed, and macro commands.

Short summary description Logitech X-56 Rhino Black USB 2.0 Flight Sim MAC, PC:

Logitech X-56 Rhino, Flight Sim, MAC, PC, Wired, USB 2.0, Black, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64,...

Long summary description Logitech X-56 Rhino Black USB 2.0 Flight Sim MAC, PC:

Logitech X-56 Rhino. Device type: Flight Sim, Gaming platforms supported: MAC, PC. Connectivity technology: Wired, Device interface: USB 2.0. Product color: Black. Windows operating systems supported: Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64,...

Video
Specs
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.