location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech V500 Cordless Notebook orange mouse RF Wireless Optical

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
V500 Cordless Notebook Mouse orange
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
931343-0914
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 90538
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Mar 2019
Product end of life date
Bullet Points Logitech V500 Cordless Notebook orange mouse RF Wireless Optical
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Optical Orange
  • - RF Wireless
  • - Buttons quantity: 2
  • - AAA
Long product name Logitech V500 Cordless Notebook orange mouse RF Wireless Optical :
The short editorial description of Logitech V500 Cordless Notebook orange mouse RF Wireless Optical

V500 Cordless Notebook Mouse Orange
More>>>
Logitech V500 Cordless Notebook orange mouse RF Wireless Optical:
The official marketing text of Logitech V500 Cordless Notebook orange mouse RF Wireless Optical as supplied by the manufacturer

With its exceptional combination of beauty, comfort, and mobility, the Logitech V500 Cordless Notebook Mouse was built from the ground up for mobile professionals. As the new standard in notebook mice, V500 is based on four ground-breaking new technologies you simply won't find in other notebook mice.

The V500 Cordless Notebook Mouse comes fully equipped for the road. Sculpted finger grips provide precise control. The fused aluminum skin and shock-resistant bodywork are robust yet elegantly detailed. And its integrated power management system includes a battery-saving on-off switch and status indicator.

To complete your mobile experience, just pop the receiver back in the chassis, snap it shut, and put the V500 into its protective carry case for easy transport to your next location.

Short summary description Logitech V500 Cordless Notebook orange mouse RF Wireless Optical:
This short summary of the Logitech V500 Cordless Notebook orange mouse RF Wireless Optical data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech V500 Cordless Notebook Mouse orange, Optical, RF Wireless, Orange

Long summary description Logitech V500 Cordless Notebook orange mouse RF Wireless Optical:
This is an auto-generated long summary of Logitech V500 Cordless Notebook orange mouse RF Wireless Optical based on the first three specs of the first five spec groups.

Logitech V500 Cordless Notebook Mouse orange. Movement detection technology: Optical, Device interface: RF Wireless, Buttons quantity: 2. Product color: Orange

Mouse
Device interface *
RF Wireless
Movement detection technology *
Optical
Buttons quantity *
2
Design
Product color *
Orange
Power
Battery type
AAA
Weight & dimensions
Weight
3.17 oz (90 g)
Other features
Compatible operating systems
Windows 98, 2000, Me, XP Macintosh OS X+
Mouse dimensions (WxDxH)
3.74 x 2.17 x 1.02" (95 x 55 x 26 mm)
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 23:29:07
Uk has collected 6 expert reviews for Logitech V500 Cordless Notebook orange mouse RF Wireless Optical and the average expert rating is 87 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
87%
Source Review comments Score
pocket-lint.com
Updated:
2011-10-03 23:29:07
This is the perfect travel companion for those using a mouse on the move...
90%
laptopgamers.com
Updated:
2011-10-03 23:29:07
The V500 optical LED was able to cope with every mouse surface I tried. The sleek plastic base on the underside of the mouse provided a nice smooth gliding surface on my Ulti-Mat mouse pad . Because it uses two batteries, the V500 has a more weighted f...
0%
laptoplogic.com
Updated:
2011-10-03 23:29:07
The V500 is a sleek, sexy, and portable optical mouse with features second to none.
90%
bonafidereviews.com
Updated:
2011-10-03 23:29:07
Logitech, a well known leader in the realm of computer devices, has expanded their already large line of wireless notebook mice to include the high-class V500. The V500 comes packed full of new features like an expandable chassis, a touch-sensitive so...
0%
hardwarecentral.com
Updated:
2011-10-03 23:29:07
Thats why mouse manufacturers, led by...
0%
Brand Image Article code product Stock Price from
Logitech Cordless Mini Optical NB silver mouse RF Wireless Logitech Cordless Mini Optical NB silver mouse RF Wireless
(show image)
931396-0914 Cordless Mini Optical Mouse NB silver 0.00
(excl. VAT)
0 (incl. VAT)
Logitech V200 Cordless Notebook silver mouse RF Wireless Optical Logitech V200 Cordless Notebook silver mouse RF Wireless Optical
(show image)
931379-0914 V200 Cordless Notebook Mouse silver 0.00
(excl. VAT)
0 (incl. VAT)
Logitech V200 Cordless Notebook blue mouse RF Wireless Optical Logitech V200 Cordless Notebook blue mouse RF Wireless Optical
(show image)
931409-0914 V200 Cordless Notebook Mouse blue 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Cordless Optical - Silver mouse RF Wireless Logitech Cordless Optical - Silver mouse RF Wireless
(show image)
953702-0600 R95 Cordless Optical Mouse - Silver 0.00
(excl. VAT)
0 (incl. VAT)
Logitech MediaPlay Cordless - Red mouse RF Wireless Optical Logitech MediaPlay Cordless - Red mouse RF Wireless Optical
(show image)
931279-0914 MediaPlay Cordless Mouse - Red 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)