Logitech K835 TKL Mechanical Keyboard, Tenkeyless (80 - 87%), Wired, USB, Mechanical, LED, Graphite, Gray
Logitech K835 TKL Mechanical Keyboard. Keyboard form factor: Tenkeyless (80 - 87%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Keyboard key switch: Mechanical. Backlight type: LED. Cable length: 59.1" (1.5 m). Recommended usage: Office. Product color: Graphite, Gray