Logitech 920-009616, QWERTY, UK English, Touchpad, 0.709" (1.8 cm), 0.0394" (1 mm), Apple
Logitech 920-009616. Keyboard layout: QWERTY, Keyboard language: UK English, Pointing device: Touchpad. Brand compatibility: Apple, Compatibility: iPad (7th Gen), Product color: Graphite. Connectivity technology: Wireless, Device interface: Smart Connector. Power source: Dock. Mobile operating systems supported: iPadOS