Logitech logo

Logitech Ultrathin Keyboard Folio QWERTZ German Bluetooth Green

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44039
Info modified on:
18 Jun 2024, 10:55:12
Short summary description Logitech Ultrathin Keyboard Folio QWERTZ German Bluetooth Green:

Logitech Ultrathin Keyboard Folio, QWERTZ, German, Apple, iPad mini, Green, Dust resistant, Scratch resistant

Long summary description Logitech Ultrathin Keyboard Folio QWERTZ German Bluetooth Green:

Logitech Ultrathin Keyboard Folio. Keyboard layout: QWERTZ, Keyboard language: German. Brand compatibility: Apple, Compatibility: iPad mini, Product color: Green. Connectivity technology: Wireless, Device interface: Bluetooth. Battery life: 180 h. Width: 6.26" (159 mm), Depth: 0.76" (19.3 mm), Height: 8.46" (215 mm)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.