Logitech 910-005386, Bluetooth/RF, USB, 787.4" (20 m), Graphite
Logitech 910-005386. Wireless receiver interface: USB, Wireless technology: Bluetooth/RF, Frequency band: 2.4 GHz. Product color: Graphite, Presenter functions: Laser pointer, Laser pointer color: Red. Battery type: AAA, Battery life: 12 month(s). Windows operating systems supported: Windows 10, Windows 11, Mac operating systems supported: Mac OS X 10.12 Sierra, Mac OS X 10.13 High Sierra. Package width: 1.44" (36.5 mm), Package depth: 3.56" (90.5 mm), Package height: 9.76" (248 mm)