Logitech logo

Logitech MX Master 2S mouse Office Right-hand RF Wireless + Bluetooth Laser 4000 DPI

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37800
Info modified on:
14 Mar 2024, 19:50:04
Guarantee:
1 year
Long product name Logitech MX Master 2S mouse Office Right-hand RF Wireless + Bluetooth Laser 4000 DPI:

MX Master 2S, graphite, 1000 dpi, Li-Po

Logitech MX Master 2S mouse Office Right-hand RF Wireless + Bluetooth Laser 4000 DPI:

REVOLUTIONARY MULTI-COMPUTER CONTROL

Logitech’s flagship mouse is designed for power users and masters of their craft who want to get more done, more efficiently. MX Master 2S packs a punch with Logitech Flow that lets you seamlessly control two computers with one mouse and copy-paste content between them. Combined with other advanced features and a stunning design, it provides exceptional comfort, control, precision and customization.

EFFORTLESS MULTI-COMPUTER WORKFLOW

Unleash the potential of MX Master 2S by using Logitech Flow, for the smoothest workflow between computers. Move your mouse cursor across up to three computers and even copy/paste text, images and files from one computer to another.

TRACKS ON ANY SURFACE

A premium mouse deserves the best quality tracking. So we designed the MX Master 2S with a brand new 4000-DPi precision sensor that tracks on virtually any surface, even glass.

FAST RECHARGING

Plug MX Master 2S into your computer with the micro-USB charging cable and in just 3 minutes, it will be charged up and ready to power you through your entire day. A full charge lasts over 70 days.

HYPER-EFFICIENT SCROLLING

Scroll through long documents or web pages faster and easier. The speed-adaptive scroll wheel auto-shifts from click-to-click to hyper-fast scroll. A stroke of the thumb wheel, and you're scrolling side-to-side.

EASY-SWITCH AND DUAL CONNECTIVITY

Connect MX Master 2S via the included Logitech Unifying Receiver or Bluetooth® low energy technology. Thanks to Logitech Easy-Switch™ technology, pair up to 3 devices and easily switch between them with the touch of a button.

HAND-SCULPTED FOR COMFORT

A perfectly sculpted, hand-crafted shape supports your hand and wrist in a comfortable, natural position. Experience fine-motion control and fluid experience with well-positioned buttons and wheels.

Short summary description Logitech MX Master 2S mouse Office Right-hand RF Wireless + Bluetooth Laser 4000 DPI:

Logitech MX Master 2S, Right-hand, Laser, RF Wireless + Bluetooth, 4000 DPI, Graphite

Long summary description Logitech MX Master 2S mouse Office Right-hand RF Wireless + Bluetooth Laser 4000 DPI:

Logitech MX Master 2S. Form factor: Right-hand. Movement detection technology: Laser, Device interface: RF Wireless + Bluetooth, Movement resolution: 4000 DPI, Buttons type: Pressed buttons, Buttons quantity: 7, Scroll type: Wheel. Power source: Batteries. Product color: Graphite

Reasons to buy
Video
Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.