Logitech logo

Logitech B100 mouse Office Ambidextrous USB Type-A Optical 1000 DPI

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
193906
Info modified on:
14 Jun 2024, 10:21:21
Long product name Logitech B100 mouse Office Ambidextrous USB Type-A Optical 1000 DPI:

B110 Optical USB Mouse, USB Type-A, Black

Logitech B100 mouse Office Ambidextrous USB Type-A Optical 1000 DPI:

READY IN NO TIME
It works right out of the box. This plug-and-play mouse is simple to set up—you just plug it in to your USB and get back to business.

COMFORT FOR EITHER HAND
Left-handed or right, you’ll be comfortable hour after hour with this full-size, ambidextrous design.

DURABLE AND RELIABLE
Mouse B100 is built with the same high quality and reliability standards that have made Logitech the global leader for mice and keyboards.

BROAD COMPATIBILITY
B100 works with Windows®, macOS® and Linux®—plus, it’s certified Works With Chromebook. So you can relax and rest assured that it’ll work with your setup.

SMOOTH NAVIGATION
Accurate, line-by-line scrolling makes your everyday tasks smooth and easy.

Short summary description Logitech B100 mouse Office Ambidextrous USB Type-A Optical 1000 DPI:

Logitech B100, Ambidextrous, Optical, USB Type-A, 1000 DPI, Black

Long summary description Logitech B100 mouse Office Ambidextrous USB Type-A Optical 1000 DPI:

Logitech B100. Form factor: Ambidextrous. Movement detection technology: Optical, Device interface: USB Type-A, Movement resolution: 1000 DPI, Buttons type: Pressed buttons, Buttons quantity: 3, Scroll type: Wheel. Product color: Black

Reasons to buy
Specs
Distributors
Loading...
Disclaimer Logitech B100 mouse Office Ambidextrous USB Type-A Optical 1000 DPI 910-001439:
©2009 Logitech. Logitech, the Logitech logo and other Logitech marks are owned by Logitech and may be registered.

All other trademarks are the property of their respective owners.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.