Logitech logo

Logitech M305 mouse RF Wireless Optical 1000 DPI

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72253
Info modified on:
24 Apr 2019, 14:21:42
End of life date:
31 Mar 2019
Long product name Logitech M305 mouse RF Wireless Optical 1000 DPI:

Wireless Mouse M305, Dark Silver

Logitech M305 mouse RF Wireless Optical 1000 DPI:

Comfort and control

- Ergonomic design with soft rubber grip: Non-slip, rubber side panels give you extra comfort and control. Ridged wheel provides a better grip for scrolling.

Convenience

- Plug-and-Forget Nano-receiver: The cordless, USB Nano-receiver is so small and unobtrusive, you can plug it into a USB port and forget about it. No worries about broken or lost receivers

Performance

- Powerful, reliable connection: With Logitech® Advanced 2.4 GHz wireless technology, you get the reliability of a cord with cordless convenience and freedom—fast data transmission and virtually no delays, dropouts, or interference.
- Intelligent battery management: Enjoy months of use and added convenience. An indicator light eliminates surprises, and automatic sleep mode turns off the mouse when you’re not using it.
- High-definition optical tracking (1000 dpi): You get responsive, smooth cursor control.

Short summary description Logitech M305 mouse RF Wireless Optical 1000 DPI:

Logitech M305, Optical, RF Wireless, 1000 DPI, Silver

Long summary description Logitech M305 mouse RF Wireless Optical 1000 DPI:

Logitech M305. Movement detection technology: Optical, Device interface: RF Wireless, Movement resolution: 1000 DPI, Buttons quantity: 3. Product color: Silver

Specs
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.