Logitech G logo

Logitech G Flight Yoke System Black USB 2.0 Flight Sim Analogue / Digital PC

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
179484
Info modified on:
01 Feb 2024, 13:36:34
Bullet Points Logitech G Flight Yoke System Black USB 2.0 Flight Sim Analogue / Digital PC:
  • - By replicating the controls of real civilian aircraft, these realistic yoke controls provide the perfect introduction for the aspiring pilot or enhancing muscle memory of experienced pilots.
  • - The stainless steel yoke shaft gives you robust, smooth and accurate control of your virtual aircraft in flight simulators.
  • - With the three-axis lever throttle quadrant in its own dedicated unit, gain control of the throttle, pitch and mixture of your plane in complete comfort.
  • - The POV hat, 14 button controls and three-position mode switch offer at least 54 programmable controls, placing most of your aircraft’s functions under your fingertips.
  • - The two-position desk clamp lets you mount your controls robustly and securely on a wide range of desks.
Guarantee:
2 years
Long product name Logitech G Flight Yoke System Black USB 2.0 Flight Sim Analogue / Digital PC:

G Saitek PRO Flight Yoke System

Short summary description Logitech G Flight Yoke System Black USB 2.0 Flight Sim Analogue / Digital PC:

Logitech G Flight Yoke System, Flight Sim, PC, Analogue / Digital, Wired, USB 2.0, Black

Long summary description Logitech G Flight Yoke System Black USB 2.0 Flight Sim Analogue / Digital PC:

Logitech G Flight Yoke System. Device type: Flight Sim, Gaming platforms supported: PC, Gaming control technology: Analogue / Digital. Connectivity technology: Wired, Device interface: USB 2.0. Product color: Black. Power source: Cable. Windows operating systems supported: Windows 10, Windows 7, Windows 8, Windows 8.1

Specs
Recommended products
Similar products
Distributors
Disclaimer Logitech G Flight Yoke System Black USB 2.0 Flight Sim Analogue / Digital PC 945-000004:
Saitek
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.