location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Logitech G PRO X SUPERLIGHT 2 DEX mouse Gaming Right-hand RF Wireless + USB Type-A Optical 44000 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech G Check ‘Logitech G’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PRO X SUPERLIGHT 2 DEX
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
910-007365 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5099206128125
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Logitech G’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech G: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 718
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Sep 2024 16:46:48
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Logitech G PRO X SUPERLIGHT 2 DEX mouse Gaming Right-hand RF Wireless + USB Type-A Optical 44000 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - HERO 2 Sensor Most Advanced Gaming Sensor 44k DPI, 888 IPS, 88G
  • - LIGHTSPEED Kablosuz Turnuva Sinifi Kanitlanmiş Güveni̇li̇rli̇k 8 kHz'e Kadar Polling
  • - LIGHTFORCE Anahtarlar Duyarli Opti̇k Hassas, Rafi̇ne Mekani̇k Hi̇s
Guarantee: 2-Year Limited Hardware Warranty
Long product name Logitech G PRO X SUPERLIGHT 2 DEX mouse Gaming Right-hand RF Wireless + USB Type-A Optical 44000 DPI :
The short editorial description of Logitech G PRO X SUPERLIGHT 2 DEX mouse Gaming Right-hand RF Wireless + USB Type-A Optical 44000 DPI

LIGHTSPEED, 100 - 44000 DPi, POWERPLAY, 95 h, 67.7 x 125.8 x 43.9 mm, 60 g
More>>>
Short summary description Logitech G PRO X SUPERLIGHT 2 DEX mouse Gaming Right-hand RF Wireless + USB Type-A Optical 44000 DPI:
This short summary of the Logitech G PRO X SUPERLIGHT 2 DEX mouse Gaming Right-hand RF Wireless + USB Type-A Optical 44000 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech G PRO X SUPERLIGHT 2 DEX, Right-hand, Optical, RF Wireless + USB Type-A, 44000 DPI, 1 ms, White

Long summary description Logitech G PRO X SUPERLIGHT 2 DEX mouse Gaming Right-hand RF Wireless + USB Type-A Optical 44000 DPI:
This is an auto-generated long summary of Logitech G PRO X SUPERLIGHT 2 DEX mouse Gaming Right-hand RF Wireless + USB Type-A Optical 44000 DPI based on the first three specs of the first five spec groups.

Logitech G PRO X SUPERLIGHT 2 DEX. Form factor: Right-hand. Movement detection technology: Optical, Device interface: RF Wireless + USB Type-A, Movement resolution: 44000 DPI, Response time: 1 ms, Buttons type: Pressed buttons, Buttons quantity: 5, Scroll type: Wheel, Acceleration (max): 88 G. Power source: Batteries. Product color: White

Country Distributor
Portugal 1 distributor(s)
España 1 distributor(s)