location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Logicom L-EMENT 744P Rockchip 16 GB 7" 1 GB Wi-Fi 4 (802.11n) Android 6.0 Red

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logicom Check ‘Logicom’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
L-EMENT
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
744P
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3483072646524
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3483072646524
Category:
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
Tablets Check ‘Logicom’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logicom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4040
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:05:03
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Logicom L-EMENT 744P Rockchip 16 GB 7" 1 GB Wi-Fi 4 (802.11n) Android 6.0 Red
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Slate Mobile tablet Red
  • - 7" 1024 x 600 pixels
  • - Rockchip MTK8382 1.3 GHz
  • - 16 GB Flash Card reader integrated
  • - Front camera 0.3 MP
  • - Wi-Fi 4 (802.11n)
  • - Lithium-Ion (Li-Ion) 2000 mAh
  • - Android 6.0
More>>>
Short summary description Logicom L-EMENT 744P Rockchip 16 GB 7" 1 GB Wi-Fi 4 (802.11n) Android 6.0 Red:
This short summary of the Logicom L-EMENT 744P Rockchip 16 GB 7" 1 GB Wi-Fi 4 (802.11n) Android 6.0 Red data-sheet is auto-generated and uses the product title and the first six key specs.

Logicom L-EMENT 744P, 7", 1024 x 600 pixels, 16 GB, 1 GB, Android 6.0, Red

Long summary description Logicom L-EMENT 744P Rockchip 16 GB 7" 1 GB Wi-Fi 4 (802.11n) Android 6.0 Red:
This is an auto-generated long summary of Logicom L-EMENT 744P Rockchip 16 GB 7" 1 GB Wi-Fi 4 (802.11n) Android 6.0 Red based on the first three specs of the first five spec groups.

Logicom L-EMENT 744P. Display diagonal: 7", Display resolution: 1024 x 600 pixels. Internal storage capacity: 16 GB. Processor frequency: 1.3 GHz, Processor family: Rockchip, Processor model: MTK8382. Internal memory: 1 GB. Front camera resolution (numeric): 0.3 MP, Front camera. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Operating system installed: Android 6.0. Product color: Red