location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Loewe Connect 26 LED 26" Full HD Silver 400 cd/m²

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Loewe Check ‘Loewe’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Connect 26 LED
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
50428T80 show
Show alternative article codes used in the online market place
Category: TVs Check ‘Loewe’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Loewe: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24162
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Loewe Connect 26 LED 26" Full HD Silver 400 cd/m²
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 26"
  • - Full HD 1920 x 1080 pixels 16:9
  • - 400 cd/m² 8 ms 1200:1
  • - DVB-C, DVB-T NTSC, PAL, SECAM
  • - Ethernet LAN
  • - VESA mounting 100 x 100 mm
  • - 54 W
Guarantee:
Long product name Loewe Connect 26 LED 26" Full HD Silver 400 cd/m² :
The short editorial description of Loewe Connect 26 LED 26" Full HD Silver 400 cd/m²

Connect 26 LED, 26", 1920 x 1080, 50Hz, 16:9, 2 x HDMI, 1 x USB, Silver
More>>>
Short summary description Loewe Connect 26 LED 26" Full HD Silver 400 cd/m²:
This short summary of the Loewe Connect 26 LED 26" Full HD Silver 400 cd/m² data-sheet is auto-generated and uses the product title and the first six key specs.

Loewe Connect 26 LED, 26", 1920 x 1080 pixels, Full HD, DVB-C, DVB-T, Silver

Long summary description Loewe Connect 26 LED 26" Full HD Silver 400 cd/m²:
This is an auto-generated long summary of Loewe Connect 26 LED 26" Full HD Silver 400 cd/m² based on the first three specs of the first five spec groups.

Loewe Connect 26 LED. Display diagonal: 26", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display brightness: 400 cd/m², Response time: 8 ms, Contrast ratio (typical): 1200:1, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Ethernet LAN. Product color: Silver