location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Little Tikes Cozy Coupe Ride-on car

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Little Tikes Check ‘Little Tikes’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Cozy Coupe
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Cozy Coupe
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
612060E5 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0050743612060 show
Category:
Toys which can be ridden by children e.g. tricycle.
Rocking & Ride-On Toys Check ‘Little Tikes’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Little Tikes: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 64947
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 09:04:33
The date of the most recent change of the data-sheet in Icecat's system
CE Marking (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Little Tikes Cozy Coupe Ride-on car :
The short editorial description of Little Tikes Cozy Coupe Ride-on car

Cozy Coupe, 1.5 - 5 years
More>>>
Little Tikes Cozy Coupe Ride-on car:
The official marketing text of Little Tikes Cozy Coupe Ride-on car as supplied by the manufacturer

For generations 30 years children have been taking adventure and imagination on the road with one of the original ride on toys the Cozy Coupe®.
- Removable floor
- When the floor is in, little ones’ feet are protected
- Take the floor out allows kids to use foot-to-floor power
- Handle on the back for parent-controlled push rides
- Working door
- Moving, clicking ignition switch
- Working horn
- Designed with a high seat back
- Rear cup holders
- Gas cap that open and closes
- Rugged, durable tires, front wheels spin 360º
- In & Outdoor use

Short summary description Little Tikes Cozy Coupe Ride-on car:
This short summary of the Little Tikes Cozy Coupe Ride-on car data-sheet is auto-generated and uses the product title and the first six key specs.

Little Tikes Cozy Coupe , 1.5 yr(s), 4 wheel(s), Multicolor

Long summary description Little Tikes Cozy Coupe Ride-on car:
This is an auto-generated long summary of Little Tikes Cozy Coupe Ride-on car based on the first three specs of the first five spec groups.

Little Tikes Cozy Coupe . Drive type: Push, Recommended age (min): 1.5 yr(s), Recommended age (max): 5 yr(s), Number of users: 1 user(s), Number of wheels: 4 wheel(s), Product color: Multicolor

Features
Product color *
Multicolor
Product type *
Ride-on car
Recommended age group
Child
Suggested gender *
Boy/Girl
Recommended age (min) *
1.5 yr(s)
Recommended age (max)
5 yr(s)
Drive type *
Push
Number of users
1 user(s)
Wheels color
Black
Number of wheels *
4 wheel(s)
Angle of rotation wheel
360°
Sun canopy
Yes
Cup holder
Yes
Assembly required
Yes
Maximum load weight
49.8 lbs (22.6 kg)
Country of origin
Poland
Weight & dimensions
Width
17.2" (435.9 mm)
Depth
28.1" (713.2 mm)
Height
33.1" (842 mm)
Weight
21.1 lbs (9.56 kg)
Packaging data
Package width
28.7" (730 mm)
Package depth
15.4" (390 mm)
Package height
16.5" (420 mm)
Package weight
21.1 lbs (9.56 kg)
Package type
Closed box
Logistics data
Master (outer) case net weight
21.1 lbs (9.56 kg)
Master (outer) case dispatch unit
Yes
Harmonized System (HS) code
9503001000
Quantity per pallet
8 pc(s)
Master (outer) case width
15" (380 mm)
Master (outer) case length
16.5" (419.1 mm)
Master (outer) case height
28.5" (724.9 mm)
Master (outer) case weight
21.1 lbs (9.56 kg)
Quantity per master (outer) case
1 pc(s)
Master (outer) case GTIN (EAN/UPC)
00050743612060
Supplier features
Commercial unit type
Consumer unit single
(cdm) Reconducted new drop
Renewed
(cdm) Seasonalities
Permanent, Year End
Invoice unit
Yes
Orderable unit
Yes
Dispatch unit
Yes
Customs product code (TARIC)
9503001000
Master (outer) case invoice unit
Yes
Master (outer) case orderable unit
Yes
Pallet invoice unit
Yes
Pallet orderable unit
Yes
Pallet dispatch unit
Yes