Little Tikes logo

Little Tikes Learn to Pedal 3 in 1 Trike tricycle Children Front drive Upright

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50111
Info modified on:
14 Jun 2024, 09:06:09
Short summary description Little Tikes Learn to Pedal 3 in 1 Trike tricycle Children Front drive Upright:

Little Tikes Learn to Pedal 3 in 1 Trike, Boy/Girl, Front drive, Upright, Children, Solid wheels, Blue, Red

Long summary description Little Tikes Learn to Pedal 3 in 1 Trike tricycle Children Front drive Upright:

Little Tikes Learn to Pedal 3 in 1 Trike. Recommended gender: Boy/Girl, Drive type: Front drive, Product design: Upright. Width: 45" (1143 mm), Depth: 19.5" (495.3 mm), Height: 39" (990.6 mm). Package width: 22.8" (577.9 mm), Package depth: 8.75" (222.3 mm), Package height: 11.8" (298.5 mm). Quantity per intermodal container (20ft): 632 pc(s), Quantity per intermodal container (40ft): 1454 pc(s), Quantity per intermodal container (40ft, HC): 1485 pc(s)

Video
Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.