Little Tikes logo

Little Tikes Glow 'n Speak Assortment Multicolor Hand flashlight

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22265
Info modified on:
14 Jun 2024, 09:05:47
Long product name Little Tikes Glow 'n Speak Assortment Multicolor Hand flashlight:

Glow 'n Speak Assortment, +18 m

Little Tikes Glow 'n Speak Assortment Multicolor Hand flashlight:

These cute characters light the way to adventure! Fun and functional flaslights! Squeeze handle top opens animal's mouth and turn on light. Fun animal sounds. Auto shut-off feature helps conserve battery life.

Short summary description Little Tikes Glow 'n Speak Assortment Multicolor Hand flashlight:

Little Tikes Glow 'n Speak Assortment, Hand flashlight, Multicolor, Plastic, 18 month(s), CE, AA

Long summary description Little Tikes Glow 'n Speak Assortment Multicolor Hand flashlight:

Little Tikes Glow 'n Speak Assortment. Flashlight type: Hand flashlight, Product color: Multicolor, Housing material: Plastic. Certification: CE. Battery type: AA. Width: 6.5" (165.1 mm), Depth: 3.13" (79.5 mm), Height: 4.5" (114.3 mm). Quantity per pack: 6 pc(s), Package width: 7" (177.8 mm), Package depth: 3.13" (79.5 mm)

Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.