location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Little Tikes Go & Grow Lil' Rollin' Giraffe tricycle Children Push Upright

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Little Tikes Check ‘Little Tikes’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Go & Grow Lil' Rollin' Giraffe
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
627170MP
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0050743627170 show
Category: Tricycles Check ‘Little Tikes’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Little Tikes: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 48905
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 09:04:42
The date of the most recent change of the data-sheet in Icecat's system
CE Marking (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Little Tikes 627170MP user manual (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Little Tikes Go & Grow Lil' Rollin' Giraffe tricycle Children Push Upright :
The short editorial description of Little Tikes Go & Grow Lil' Rollin' Giraffe tricycle Children Push Upright

Go & Grow Lil' Rollin' Giraffe, 1+
More>>>
Little Tikes Go & Grow Lil' Rollin' Giraffe tricycle Children Push Upright:
The official marketing text of Little Tikes Go & Grow Lil' Rollin' Giraffe tricycle Children Push Upright as supplied by the manufacturer

This Go and Grow Lil’ Rollin’ Giraffe is an adorable first ride for your little one. Featuring a grow-along adjustable seat,
versized back wheels for added stability and giraffe-ear handles that are easy to grip, your child will develop.
- Oversized back wheel provides added stability and includes a wheel guide for additional safety Customisable “spot” decals
- Adjustable seat grows with your child
- Controlled steering radius Suitable for indoor or outdoor use
- Weight limit up to 22 kg

Short summary description Little Tikes Go & Grow Lil' Rollin' Giraffe tricycle Children Push Upright:
This short summary of the Little Tikes Go & Grow Lil' Rollin' Giraffe tricycle Children Push Upright data-sheet is auto-generated and uses the product title and the first six key specs.

Little Tikes Go & Grow Lil' Rollin' Giraffe, Boy/Girl, Push, Upright, Children, Solid wheels, Green, Orange, Yellow

Long summary description Little Tikes Go & Grow Lil' Rollin' Giraffe tricycle Children Push Upright:
This is an auto-generated long summary of Little Tikes Go & Grow Lil' Rollin' Giraffe tricycle Children Push Upright based on the first three specs of the first five spec groups.

Little Tikes Go & Grow Lil' Rollin' Giraffe. Recommended gender: Boy/Girl, Drive type: Push, Product design: Upright. Width: 22" (558.8 mm), Depth: 15.5" (393.7 mm), Height: 16" (406.4 mm). Package width: 12" (304.8 mm), Package depth: 8" (203.2 mm), Package height: 19.3" (489 mm). Quantity per intermodal container (20ft): 765 pc(s), Quantity per intermodal container (40ft): 1759 pc(s), Quantity per intermodal container (40ft, HC): 1797 pc(s)

Features
Target audience *
Children
Maximum load weight
48.5 lbs (22 kg)
Recommended gender *
Boy/Girl
Drive type *
Push
Product design *
Upright
Wheels type *
Solid wheels
Wheels material
Plastic
Product color *
Green, Orange, Yellow
Recommended age (min)
1 yr(s)
Recommended age (max)
3 yr(s)
Assembly required
Yes
Certification
CE
Weight & dimensions
Width
22" (558.8 mm)
Depth
15.5" (393.7 mm)
Height
16" (406.4 mm)
Packaging data
Package width
12" (304.8 mm)
Package depth
8" (203.2 mm)
Package height
19.3" (489 mm)
Package weight
5.18 lbs (2.35 kg)
Package volume
30300 cm³
Package type
Box
Logistics data
Quantity per intermodal container (20ft)
765 pc(s)
Quantity per intermodal container (40ft)
1759 pc(s)
Quantity per intermodal container (40ft, HC)
1797 pc(s)
Master (outer) case width
16.8" (425.5 mm)
Master (outer) case length
13" (330.2 mm)
Master (outer) case height
20.8" (527.1 mm)
Master (outer) case weight
12.3 lbs (5.6 kg)
Master (outer) case volume
74000 cm³