Lite-On logo

Lite-On DVD-ROM 16xDVD ATAPI int Bulk black 10PK optical disc drive Internal

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9063
Info modified on:
21 Oct 2022, 10:14:07
Long product name Lite-On DVD-ROM 16xDVD ATAPI int Bulk black 10PK optical disc drive Internal:

DVD-ROM 16xDVD ATAPI int Bulk black 10PK

Short summary description Lite-On DVD-ROM 16xDVD ATAPI int Bulk black 10PK optical disc drive Internal:

Lite-On DVD-ROM 16xDVD ATAPI int Bulk black 10PK, 0.5 MB, Windows 98/NT4.0/ME/2000/XP, 48x, 120 ms, 28.2 oz (800 g), 5.75 x 6.69 x 1.63" (146 x 170 x 41.3 mm)

Long summary description Lite-On DVD-ROM 16xDVD ATAPI int Bulk black 10PK optical disc drive Internal:

Lite-On DVD-ROM 16xDVD ATAPI int Bulk black 10PK. Drive device, buffer size: 0.5 MB, Compatible products: Windows 98/NT4.0/ME/2000/XP. CD read speed: 48x. Access time: 120 ms. Weight: 28.2 oz (800 g). Dimensions (WxDxH): 5.75 x 6.69 x 1.63" (146 x 170 x 41.3 mm)

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.