icecat logo
Icecat: creating the world's largest open catalog with 19306371 data-sheets & 35851 brands – register (free)
Lite-On logo

Lite-On CD-RW 32xRW52xW52xR IDE int Retail optical disc drive Internal

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
7403
Info modified on:
04 Apr 2019, 04:11:17
Long product name Lite-On CD-RW 32xRW52xW52xR IDE int Retail optical disc drive Internal:

CD-RW 32 x 52 x 52 IDE int Retail

Short summary description Lite-On CD-RW 32xRW52xW52xR IDE int Retail optical disc drive Internal:

Lite-On CD-RW 32xRW52xW52xR IDE int Retail, 2 MB, 52x, 32x, 52x, 80 ms, 2.2 lbs (1 kg)

Long summary description Lite-On CD-RW 32xRW52xW52xR IDE int Retail optical disc drive Internal:

Lite-On CD-RW 32xRW52xW52xR IDE int Retail. Drive device, buffer size: 2 MB. CD write speed: 52x, CD rewrite speed: 32x. CD read speed: 52x. Access time: 80 ms. Weight: 2.2 lbs (1 kg)

Specs +
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.