Linksys logo

Linksys X3000 wireless router Gigabit Ethernet Black, Silver

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17662
Info modified on:
02 Apr 2019, 12:44:16
Short summary description Linksys X3000 wireless router Gigabit Ethernet Black, Silver:

Linksys X3000, Wi-Fi 4 (802.11n), Ethernet LAN, ADSL, Black, Silver

Long summary description Linksys X3000 wireless router Gigabit Ethernet Black, Silver:

Linksys X3000. Top Wi-Fi standard: Wi-Fi 4 (802.11n), WLAN data transfer rate (max): 300 Mbit/s, Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n). Ethernet LAN interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, Cabling technology: 10/100/1000Base-T(X). Security algorithms: WPA, WPA2. Product color: Black, Silver. Cables included: LAN (RJ-45), Phone (RJ-11)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.