Linksys logo

Linksys Wireless-G Broadband Router with 2 Phone Ports wireless router

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
78578
Info modified on:
21 Oct 2022, 10:14:32
Guarantee:
1-Year Limited
Long product name Linksys Wireless-G Broadband Router with 2 Phone Ports wireless router:

Wireless-G Broadband Router with 2 Phone Ports

Linksys Wireless-G Broadband Router with 2 Phone Ports wireless router:

The Linksys Wireless-G Broadband Router is really four devices in one box. First, there's the Wireless Access Point, which lets you connect both screaming fast Wireless-G (802.11g at 54Mbps) and Wireless-B (802.11b at 11Mbps) devices to the network. There's also a built-in 3-port full-duplex 10/100 Switch to connect your wired-Ethernet devices together. Connect four PCs directly, or attach more hubs and switches to create as big a network as you need. The Router function lets your whole network share a high-speed cable or DSL Internet connection.

To protect your data and privacy, the Wireless-G Broadband Router can encode all wireless transmissions with up to 256-bit encryption, and supports both Wired Equivalent Privacy (WEP) and the industrial-strength wireless security of Wi-Fi Protected Access™ (WPA). The Router can serve as a DHCP Server, has a powerful SPI firewall to protect your PCs against intruders and most known Internet attacks, supports VPN pass-through, and can be configured to filter internal users' access to the Internet. Configuration is a snap with the web browser-based configuration utility.

With the Linksys Wireless-G Broadband Router at the center of your home or office network, you can share a high-speed Internet connection, files, printers, and multi-player games, and turn that Internet connection into a high-quality, high-value telephone service!

- All-in-one Internet-sharing Router, 3-port Switch, and 54Mbps Wireless-G (802.11g) Access Point
- Shares a single Internet connection and other resources with Ethernet wired and Wireless-G and B devices
- Two standard phone jacks enable feature-rich telephone service over your cable or DSL Internet connection
- High security: Wi-Fi Protected Access™ (WPA), wireless MAC address filtering, powerful SPI firewall

Short summary description Linksys Wireless-G Broadband Router with 2 Phone Ports wireless router:

Linksys Wireless-G Broadband Router with 2 Phone Ports, IEEE 802.3, IEEE 802.3u, TKIP, WEP, WPA, Power, 0 - 40 °C, -20 - 70 °C, 10 - 85%

Long summary description Linksys Wireless-G Broadband Router with 2 Phone Ports wireless router:

Linksys Wireless-G Broadband Router with 2 Phone Ports. Networking standards: IEEE 802.3, IEEE 802.3u. Security algorithms: TKIP, WEP, WPA. LED indicators: Power. Minimum RAM: 128 MB. Weight: 13.4 oz (380 g)

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.