location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Linksys LNR0208C Storage server Tower HDD Black, Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Linksys Check ‘Linksys’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LNR0208C
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LNR0208C-EU
Category:
Multifunctional data storage servers that allow you to store huge amounts of data. Connect your storage server directly to your own PC or share it with your local area network, so anybody in your home/office can use it. You can even connect it to the internet and share your data securely with friends or colleagues at a remote office via a VPN connection or if you would wish to do so you could even share your data with the whole world via ftp (provided your server supports this).
NAS & Storage Servers Check ‘Linksys’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Linksys: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 57256
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:38:30
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Linksys LNR0208C Storage server Tower HDD Black, Blue
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & Home Office Storage server Tower Black, Blue
  • - Number of storage drives supported: 2 HDD
  • - Ethernet LAN
  • - Cooling type: Active
More>>>
Short summary description Linksys LNR0208C Storage server Tower HDD Black, Blue:
This short summary of the Linksys LNR0208C Storage server Tower HDD Black, Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Linksys LNR0208C, Storage server, Tower, HDD, Black, Blue

Long summary description Linksys LNR0208C Storage server Tower HDD Black, Blue:
This is an auto-generated long summary of Linksys LNR0208C Storage server Tower HDD Black, Blue based on the first three specs of the first five spec groups.

Linksys LNR0208C. Type: Storage server. Chassis type: Tower. Device class: Home & Home Office. Installed storage drive type: HDD

Storage
Storage drive interface *
Serial ATA
Storage drive size
2.5/3.5"
Maximum supported storage capacity
8 TB
RAID support *
Yes
RAID levels
0, 1, JBOD
Hot-swap drive bays
Yes
Storage drives installed *
No
Number of storage drives supported *
2
Installed storage drive type *
HDD
Supported storage drive types *
HDD
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Wi-Fi
No
Ports & interfaces
USB 2.0 ports quantity
3
eSATA ports quantity
2
Ethernet LAN (RJ-45) ports *
1
Design
Chassis type *
Tower
Design
Cooling type *
Active
Product color
Black, Blue
LED indicators
Yes
Performance
Type *
Storage server
Device class *
Home & Home Office
Buzzer
Yes
Power
Number of power supply units
1
Power consumption (typical)
15.9 W
AC input voltage
100-240 V
Weight & dimensions
Width *
4.53" (115 mm)
Depth *
9.69" (246.1 mm)
Height *
6.49" (164.9 mm)
Weight
4.41 lbs (2 kg)
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
0 - 95%
Logistics data
Harmonized System (HS) code
84714100
Other features
Certification
FCC/IC, CE
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)