Linksys logo

Linksys EA7300 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
83847
Info modified on:
04 Jul 2024, 12:51:03
Short summary description Linksys EA7300 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black:

Linksys EA7300, Wi-Fi 5 (802.11ac), Dual-band (2.4 GHz / 5 GHz), Ethernet LAN, Black, Tabletop router

Long summary description Linksys EA7300 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black:

Linksys EA7300. Wi-Fi band: Dual-band (2.4 GHz / 5 GHz), Top Wi-Fi standard: Wi-Fi 5 (802.11ac), WLAN data transfer rate (max): 1300 Mbit/s. Ethernet LAN interface type: Gigabit Ethernet, Networking standards: IEEE 802.11a, IEEE 802.11ac, IEEE 802.11b, IEEE 802.11g, IEEE 802.11n. Security algorithms: 64-bit WEP, 128-bit WEP, WPA2. Product type: Tabletop router, Product color: Black, LED indicators: LAN, WPS. Cables included: LAN (RJ-45)

Reasons to buy
Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.