location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Linksys CM3016 modem

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Linksys Check ‘Linksys’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CM3016
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CM3016
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0745883708826 show
Category:
Device which converts digital data from computers into electric signals which can be transmitted over a telephone line, and convert electric signals which it receives into digital data for computers.
Modems Check ‘Linksys’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Linksys: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 30449
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Jun 2020 20:05:23
The date of the most recent change of the data-sheet in Icecat's system
Linksys CM3016 user manual (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Guarantee: 1-year limited warranty and support
Long product name Linksys CM3016 modem :
The short editorial description of Linksys CM3016 modem

DOCSIS 3.0 16x4 Cable Modem, IEEE802.3u, IPv6 support, 1 x Gigabit Ethernet, F-type female 75 ohm
More>>>
Linksys CM3016 modem:
The official marketing text of Linksys CM3016 modem as supplied by the manufacturer

HIGH-SPEED INTERNET CONNECTIVITY FOR INTERNET PLANS UP TO 250 MBPS
Maximize Internet speeds to your Wi-Fi router with the Linksys 16x4 Cable Modem (CM3016). It delivers stable high-speed connectivity for existing Internet service plans of up to 250 Mbps†. Your whole family can enjoy simultaneous media streaming, online gaming, and web browsing.

WORKS WITH ALL MAJOR CABLE PROVIDERS
Owning your own modem allows you to eliminate rental fees from your service provider. The Linksys CM3016 Cable Modem is certified to work with Internet service plans from major cable providers, including Comcast Xfinity, Time Warner, Cox, and Charter--providing savings of up to $120 a year on modem rental fees.

GET THE MOST OUT OF YOUR EXISTING CABLE CONNECTION
Maximize the data transfer speeds of your current Internet service plan with 16 download and 4 upload bonded channels provided by the CM3016 modem. These multiple bonded channels enable you to optimize media streaming and file transfers by simultaneously transferring large amounts of data over many channels. The result is more effective and efficient usage of your existing cable broadband connection.

HIGH-BANDWIDTH DATA TRANSFER
Certified for the current DOCSIS 3.0 cable Internet standard, this powerful modem can handle high-bandwidth transfer rates. It delivers over existing cable lines with DOCSIS 3.0 speeds of up to 686 Mbps.

HIGH-SPEED PERFORMANCE POWERED BY INTEL PUMA 6 CHIPSET
To achieve high-speed downstream and upstream performance, the Linksys CM3016 Cable Modem features an Intel Puma 6 chipset. Designed to be a flexible and high-performing solution, the Puma 6 chipset will facilitate cutting-edge data service offerings as broadband speeds continue to advance.

Short summary description Linksys CM3016 modem:
This short summary of the Linksys CM3016 modem data-sheet is auto-generated and uses the product title and the first six key specs.

Linksys CM3016, 120 Mbit/s, 686 Mbit/s, IEEE 802.3, IEEE 802.3ab, IEEE 802.3u, DOCSIS 1.1 Certified DOCSIS 2.0 Certified DOCSIS 3.0 Certified, Link, Status, LAN (RJ-45)

Long summary description Linksys CM3016 modem:
This is an auto-generated long summary of Linksys CM3016 modem based on the first three specs of the first five spec groups.

Linksys CM3016. Upstream data rate: 120 Mbit/s, Downstream data rate: 686 Mbit/s. Networking standards: IEEE 802.3, IEEE 802.3ab, IEEE 802.3u. Certification: DOCSIS 1.1 Certified DOCSIS 2.0 Certified DOCSIS 3.0 Certified. LED indicators: Link, Status. Cables included: LAN (RJ-45)

OPTIMAL DOWNLOAD/UPLOAD SPEEDS

Multiple channels support speeds of up to 686Mbps.*

GIGABIT ETHERNET PORT

Transfer data 10x faster than Fast Ethernet, ensuring high-speed connectivity for wired devices.

EASY SETUP

Installation is fast and easy. No CD required.

WORKS WITH ANY ROUTER

Works with any wired or WiFi router .

Data transmission
Upstream data rate
120 Mbit/s
Downstream data rate
686 Mbit/s
Network
Networking standards
IEEE 802.3, IEEE 802.3ab, IEEE 802.3u
Ports & interfaces
DC-in jack
Yes
Ethernet LAN (RJ-45) ports
1
Features
Home Networking (by Intel)
Yes
Intel inside
Yes
Certification
DOCSIS 1.1 Certified DOCSIS 2.0 Certified DOCSIS 3.0 Certified
Indication
LED indicators
Link, Status
Power LED
Yes
Packaging content
Cables included
LAN (RJ-45)
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 10:10:37
Uk has collected 2 expert reviews for Linksys CM3016 modem and the average expert rating is 57 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
57%
Source Review comments Score
mbreviews.com
Updated:
2018-03-31 06:09:58
The idea of buying your own modem is becoming more and more popular, especially since some ISPs have added some insane monthly fees for renting their devices (*cough* Comcast *cough*), so it's only natural that instead of handing over 10 dollars a month...
Good Premium Design, Good Performance, DOCSIS 3.0, Acceptable Price...
Bad No Web Interface, Vulnerable to the Latency Bug...
Bottom line The Linksys CM3016 has a lot of potential to be a reasonable medium-range modem, capable of handling any sub-250 Mbps data plans (most people won't go over 100Mbps), as it has a great design and is compatible with all major Internet Service Providers. Obv...
50%
toptenreviews.com
Updated:
2019-12-04 16:44:45
To test cable modems, we connected each to our network using Comcast Xfinity's 400 Mbps speed plan. The Linksys CM3016, like every product we tested, handled four simultaneous bandwidth-heavy applications at top network speeds without difficulty. We stre...
Good The Linksys CM3016 has labeled status lights instead of icons...
Bad It doesn't have an online user interface...
Bottom line While the CM3016 is a good cable modem, it's lacking a few of the features and functions we looked for in our evaluations...
63%