location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lindy 38114 AV extender AV receiver White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lindy Check ‘Lindy’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
38114
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
38114
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4002888381147
Category:
Devices which distribute audio and video signals over long distances.
AV Extenders Check ‘Lindy’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lindy: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22727
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Nov 2022 18:55:11
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lindy 38114 AV extender AV receiver White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - AV receiver White
  • - Maximum transfer distance: 2755.9" (70 m)
  • - 5 W
Long product name Lindy 38114 AV extender AV receiver White :
The short editorial description of Lindy 38114 AV extender AV receiver White

70m C6 HDMI Faceplate Extender Receiver w/ HDBaseT Technology
More>>>
Lindy 38114 AV extender AV receiver White:
The official marketing text of Lindy 38114 AV extender AV receiver White as supplied by the manufacturer

Features:

- To be used in conjunction with the LINDY 4 or 8 port HDMI C6 Splitters
- Extend an uncompressed HDMI/DVI signal to multiple displays at distances of up to 70m
- Supports HDTV resolutions up to 1080p with 24/36/48 bit colour depth
- Supports 3D, including 1080p 3D
- Supports LPCM, DTS Digital, DTS HD, Dolby Digital & Dolby True HD audio
- Allows the remote control of equipment via IR
- Connect using CAT6 RJ-45 cable
- IR Frequency range 33-50kHz
- Simple plug and play installation
- HDBaseT Alliance 5Play

Short summary description Lindy 38114 AV extender AV receiver White:
This short summary of the Lindy 38114 AV extender AV receiver White data-sheet is auto-generated and uses the product title and the first six key specs.

Lindy 38114, AV receiver, 2755.9" (70 m), White

Long summary description Lindy 38114 AV extender AV receiver White:
This is an auto-generated long summary of Lindy 38114 AV extender AV receiver White based on the first three specs of the first five spec groups.

Lindy 38114. Type: AV receiver, Cable types supported: Cat6, Maximum transfer distance: 2755.9" (70 m). AC input voltage: 100-240 V, Operating voltage: 5 V, Power consumption (typical): 5 W. Receiver dimensions (WxDxH): 5.71 x 1.57 x 3.35" (145 x 40 x 85 mm)

Features
Type *
AV receiver
Cable types supported
Cat6
Maximum transfer distance
2755.9" (70 m)
LED indicators
Yes
Supported video modes
1080p
Remote control type
3.5mm IR
Product color
White
Ports & interfaces
RJ-45 input ports
1
Number of HDMI outputs
1
Ports & interfaces
Video out
1
Power
AC input voltage
100-240 V
Operating voltage
5 V
Power consumption (typical)
5 W
Current
2 A
Operational conditions
Operating temperature (T-T)
0 - 70 °C
Weight & dimensions
Receiver dimensions (WxDxH)
5.71 x 1.57 x 3.35" (145 x 40 x 85 mm)
Country Distributor
Deutschland 1 distributor(s)