location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Limit LIVK86 freezer Upright freezer Freestanding 86 L White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Limit Check ‘Limit’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LIVK86
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LIVK86
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5420017518407
Category:
Electric appliance which is kept below freezing (-23 to -18 degrees Celsius) to store food for a long time.
Freezers Check ‘Limit’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Limit: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5956
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:56:01
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (1.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Limit LIVK86 user manual (1.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Limit LIVK86 freezer Upright freezer Freestanding 86 L White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - White Freestanding Upright freezer
  • - 86 L 4 kg/24h 4*
  • - SN-T 10 - 43 °C
  • - 42 dB
  • - 142 kWh
Long product name Limit LIVK86 freezer Upright freezer Freestanding 86 L White :
The short editorial description of Limit LIVK86 freezer Upright freezer Freestanding 86 L White

86 L, A++, 142 kWh/an, SN-T, 4 kg/24h, 42 dB(A), White
More>>>
Short summary description Limit LIVK86 freezer Upright freezer Freestanding 86 L White:
This short summary of the Limit LIVK86 freezer Upright freezer Freestanding 86 L White data-sheet is auto-generated and uses the product title and the first six key specs.

Limit LIVK86, 86 L, 4 kg/24h, SN-T, 42 dB, 4*, White

Long summary description Limit LIVK86 freezer Upright freezer Freestanding 86 L White:
This is an auto-generated long summary of Limit LIVK86 freezer Upright freezer Freestanding 86 L White based on the first three specs of the first five spec groups.

Limit LIVK86. Freezer net capacity: 86 L, Climate class: SN-T, Freezing capacity: 4 kg/24h, Noise level: 42 dB, Star rating: 4*. Door hinge: Right. Annual energy consumption: 142 kWh. Product color: White